Bourns, Inc. Fixed Inductors SRP0315-R47K

Description
470nH Shielded Inductor 9A 12.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 9A 12.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0315-R47KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0315-R47KTR-ND
Fixed Inductors 118-SRP0315-R47KTR-ND
470nH Shielded Inductor 9A 12.3mOhm Max Nonstandard

470nH Shielded Inductor 9A 12.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, 9A, Shld, Smd Rohs Compliant Bourns - 76AH6024 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 9A, Shld, Smd Rohs Compliant Bourns
76AH6024
Inductor, 0.47Uh, 9A, Shld, Smd Rohs Compliant Bourns 76AH6024
INDUCTOR, 0.47UH, 9A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, 9A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0315-R47KTR-ND 76AH6024
Product Name Fixed Inductors Inductor, 0.47Uh, 9A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers