Bourns, Inc. 2.2UH 3.7A 60.5MOHM Inductor and Choke SRP0315-2R2K

Description
FIXED IND 2.2UH 3.7A 60.5MOHM SM Product overview: SRP0315-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.7A, 60.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.7A, 60.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0315-2R2K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 3.7A 60.5MOHM SM Product overview: SRP0315-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.7A, 60.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.7A, 60.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0315-2R2K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 3.7A 60.5MOHM Inductor and Choke - 71-SRP0315-2R2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 3.7A 60.5MOHM Inductor and Choke
71-SRP0315-2R2K
2.2UH 3.7A 60.5MOHM Inductor and Choke 71-SRP0315-2R2K
FIXED IND 2.2UH 3.7A 60.5MOHM SM Product overview: SRP0315-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.7A, 60.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.7A, 60.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0315-2R2K can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.7A 60.5MOHM SM Product overview: SRP0315-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.7A, 60.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.7A, 60.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0315-2R2K can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 118-SRP0315-2R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0315-2R2KTR-ND
Fixed Inductors 118-SRP0315-2R2KTR-ND
2.2µH Shielded Inductor 3.7A 60.5mOhm Max Nonstandard

2.2µH Shielded Inductor 3.7A 60.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274244-SRP0315-2R2K
Inductors, Coils, Chokes - Fixed Inductors 1274244-SRP0315-2R2K
Win Source Part Number: 1274244-SRP0315-2R2K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0315 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 16 @ 7.96MHz Frequency - Self Resonant: 41MHz Package / Case: Nonstandard DC Resistance (DCR): 60.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.134" L x 0.122" W (3.40mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0315-2R2KDKR, 118-SRP0315-2R2KCT,1 18-SRP0315-2R2KTR Current - Saturation (Isat): 3.6A

Win Source Part Number: 1274244-SRP0315-2R2K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0315
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 16 @ 7.96MHz
Frequency - Self Resonant: 41MHz
Package / Case: Nonstandard
DC Resistance (DCR): 60.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.134" L x 0.122" W (3.40mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0315-2R2KDKR,118-SRP0315-2R2KCT,118-SRP0315-2R2KTR
Current - Saturation (Isat): 3.6A

Buy Now Datasheet
Inductor, 2.2Uh, 3.7A, Shld, Smd Rohs Compliant Bourns - 76AH6028 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 3.7A, Shld, Smd Rohs Compliant Bourns
76AH6028
Inductor, 2.2Uh, 3.7A, Shld, Smd Rohs Compliant Bourns 76AH6028
INDUCTOR, 2.2UH, 3.7A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 3.7A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0315-2R2K 118-SRP0315-2R2KTR-ND 1274244-SRP0315-2R2K 76AH6028
Product Name 2.2UH 3.7A 60.5MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 2.2Uh, 3.7A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Metal Alloy Powder Metal
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers