Bourns, Inc. Fixed Inductors SRP0310F-1R5M

Description
FIXED IND 1.5UH 3.3A 90 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1.5UH 3.3A 90 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0310F-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0310F-1R5MTR-ND
Fixed Inductors 118-SRP0310F-1R5MTR-ND
FIXED IND 1.5UH 3.3A 90 MOHM SMD

FIXED IND 1.5UH 3.3A 90 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRP0310F-1R5MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers