Bourns, Inc. Fixed Inductors SRP0310-R47K

Description
470nH Shielded Inductor 5.6A 26.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 5.6A 26.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0310-R47KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0310-R47KTR-ND
Fixed Inductors 118-SRP0310-R47KTR-ND
470nH Shielded Inductor 5.6A 26.5mOhm Max Nonstandard

470nH Shielded Inductor 5.6A 26.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, 5.6A, Shld, Smd Rohs Compliant Bourns - 76AH6017 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 5.6A, Shld, Smd Rohs Compliant Bourns
76AH6017
Inductor, 0.47Uh, 5.6A, Shld, Smd Rohs Compliant Bourns 76AH6017
INDUCTOR, 0.47UH, 5.6A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, 5.6A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0310-R47KTR-ND 76AH6017
Product Name Fixed Inductors Inductor, 0.47Uh, 5.6A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Common Mode Chokes - 1857607P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details