Bourns, Inc. Kits - Inductor Kits SRP-LAB3

Description
Win Source Part Number: 1243349-SRP-LAB3 Category: Kits>Inductor Kits Series: SRP2010, SRP2512, SRP4012TA, SRP4020TA Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Carbonyl Powder, Iron Powder Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 410 Pieces (Assorted Per Value) Inductance Range: 100nH ~ 15µH Packages Included: Non-Standard SMD
Request a Quote Datasheet
Description
Win Source Part Number: 1243349-SRP-LAB3 Category: Kits>Inductor Kits Series: SRP2010, SRP2512, SRP4012TA, SRP4020TA Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Carbonyl Powder, Iron Powder Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 410 Pieces (Assorted Per Value) Inductance Range: 100nH ~ 15µH Packages Included: Non-Standard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1243349-SRP-LAB3
Kits - Inductor Kits 1243349-SRP-LAB3
Win Source Part Number: 1243349-SRP-LAB3 Category: Kits>Inductor Kits Series: SRP2010, SRP2512, SRP4012TA, SRP4020TA Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Carbonyl Powder, Iron Powder Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 410 Pieces (Assorted Per Value) Inductance Range: 100nH ~ 15µH Packages Included: Non-Standard SMD

Win Source Part Number: 1243349-SRP-LAB3
Category: Kits>Inductor Kits
Series: SRP2010, SRP2512, SRP4012TA, SRP4020TA
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Carbonyl Powder, Iron Powder
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 410 Pieces (Assorted Per Value)
Inductance Range: 100nH ~ 15µH
Packages Included: Non-Standard SMD

Buy Now Datasheet
SMD Inductor and Choke - 655-SRP-LAB3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
655-SRP-LAB3
SMD Inductor and Choke 655-SRP-LAB3
SMD HIGH CURRENT POWER INDUCTOR Product overview: SRP-LAB3 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-LAB3 can be used for catalog matching and distributor lookup.

SMD HIGH CURRENT POWER INDUCTOR Product overview: SRP-LAB3 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-LAB3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Kit, 20/10 Piece Of Each; Inductor Kit Type Bourns - 39Y2361 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Kit, 20/10 Piece Of Each; Inductor Kit Type Bourns
39Y2361
Inductor Kit, 20/10 Piece Of Each; Inductor Kit Type Bourns 39Y2361
INDUCTOR KIT, 20/10 PIECE OF EACH; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:0.1µH to 100µH; No. of Items in Kit:-; Product Range:-; Kit Contents:20/10 Pcs of Each 0.1µH to 100µH Power Inductor RoHS Compliant: Yes

INDUCTOR KIT, 20/10 PIECE OF EACH; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:0.1µH to 100µH; No. of Items in Kit:-; Product Range:-; Kit Contents:20/10 Pcs of Each 0.1µH to 100µH Power Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243349-SRP-LAB3 655-SRP-LAB3 39Y2361
Product Name Kits - Inductor Kits SMD Inductor and Choke Inductor Kit, 20/10 Piece Of Each; Inductor Kit Type Bourns
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Design Kit
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details