Bourns, Inc. Kits - Inductor Kits SRP-A-LAB2

Description
Win Source Part Number: 1243350-SRP-A-LAB2 Category: Kits>Inductor Kits Series: SRP1770TA, SRP7028A, SRP7050TA Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Carbonyl Powder Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 320 Pieces (32 Values - 10 Each) Packages Included: Non-Standard SMD
Request a Quote Datasheet
Description
Win Source Part Number: 1243350-SRP-A-LAB2 Category: Kits>Inductor Kits Series: SRP1770TA, SRP7028A, SRP7050TA Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Carbonyl Powder Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 320 Pieces (32 Values - 10 Each) Packages Included: Non-Standard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1243350-SRP-A-LAB2
Kits - Inductor Kits 1243350-SRP-A-LAB2
Win Source Part Number: 1243350-SRP-A-LAB2 Category: Kits>Inductor Kits Series: SRP1770TA, SRP7028A, SRP7050TA Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Carbonyl Powder Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 320 Pieces (32 Values - 10 Each) Packages Included: Non-Standard SMD

Win Source Part Number: 1243350-SRP-A-LAB2
Category: Kits>Inductor Kits
Series: SRP1770TA, SRP7028A, SRP7050TA
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Carbonyl Powder
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 320 Pieces (32 Values - 10 Each)
Packages Included: Non-Standard SMD

Buy Now Datasheet
SMD Inductor and Choke - 655-SRP-A-LAB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
655-SRP-A-LAB2
SMD Inductor and Choke 655-SRP-A-LAB2
INDUCTOR POWER DESIGN KIT SMD Product overview: SRP-A-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-A-LAB2 can be used for catalog matching and distributor lookup.

INDUCTOR POWER DESIGN KIT SMD Product overview: SRP-A-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-A-LAB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243350-SRP-A-LAB2 655-SRP-A-LAB2
Product Name Kits - Inductor Kits SMD Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Automotive Kit
Configuration Fixed
Core Material Carbonyl Powder
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 3631B220MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details