Win Source Part Number: 1274252-SRN8040TA-82
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 82 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 1MHz
Frequency - Self Resonant: 8.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 230mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-820MTR,SRN
Base Product Number: SRN8040TA
Current - Saturation (Isat): 1.6A
Bourns SRN8040TA-820M Power Inductor
FIXED IND 82UH 1.4A 230 MOHM SMD Product overview: SRN8040TA-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.4A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.4A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-820M can be used for catalog matching and distributor lookup.
82µH Semi-Shielded Wirewound Inductor 1.4A 230mOhm Nonstandard
82µH Semi-Shielded Wirewound Inductor 1.4A 230mOhm Nonstandard
82µH Semi-Shielded Wirewound Inductor 1.4A 230mOhm Nonstandard
FIXED IND 82UH 1.4A 230 MOHM SMD
INDUCTOR, 82UH, SEMISHIELDED, 1.4A; Inductance:82µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274252-SRN8040TA-820M | 466112 | 71-SRN8040TA-820M | SRN8040TA-820MDKR-ND | SRN8040TA-820M | 94Y3581 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Inductors | SMD 82UH 1.4A 230 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 82Uh, Semishielded, 1.4A; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Application | RF Choke | Power Choke |