Bourns, Inc. Fixed Inductors SRN8040TA-6R8M

Description
6.8µH Semi-Shielded Wirewound Inductor 5.1A 25mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Semi-Shielded Wirewound Inductor 5.1A 25mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN8040TA-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-6R8MCT-ND
Fixed Inductors SRN8040TA-6R8MCT-ND
6.8µH Semi-Shielded Wirewound Inductor 5.1A 25mOhm Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 5.1A 25mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-6R8MTR-ND
Fixed Inductors SRN8040TA-6R8MTR-ND
6.8µH Semi-Shielded Wirewound Inductor 5.1A 25mOhm Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 5.1A 25mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-6R8MDKR-ND
Fixed Inductors SRN8040TA-6R8MDKR-ND
6.8µH Semi-Shielded Wirewound Inductor 5.1A 25mOhm Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 5.1A 25mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274254-SRN8040TA-6R8M
Inductors, Coils, Chokes - Fixed Inductors 1274254-SRN8040TA-6R8M
Win Source Part Number: 1274254-SRN8040TA-6R 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 6.8 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 29MHz Package / Case: Nonstandard DC Resistance (DCR): 25mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-6R8MDKR,SR N8040TA-6R8MTR,SRN80 40TA-6R8MCT Base Product Number: SRN8040TA Current - Saturation (Isat): 5.6A

Win Source Part Number: 1274254-SRN8040TA-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 29MHz
Package / Case: Nonstandard
DC Resistance (DCR): 25mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-6R8MDKR,SRN8040TA-6R8MTR,SRN8040TA-6R8MCT
Base Product Number: SRN8040TA
Current - Saturation (Isat): 5.6A

Buy Now Datasheet
SMD 6.8UH 5.1A 25 MOHM Inductor and Choke - 71-SRN8040TA-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 5.1A 25 MOHM Inductor and Choke
71-SRN8040TA-6R8M
SMD 6.8UH 5.1A 25 MOHM Inductor and Choke 71-SRN8040TA-6R8M
FIXED IND 6.8UH 5.1A 25 MOHM SMD Product overview: SRN8040TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 5.1A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 5.1A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 5.1A 25 MOHM SMD Product overview: SRN8040TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 5.1A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 5.1A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2231823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231823P
Surface Mount Inductors 2231823P
Bourns SRN8040TA-6R8M

Bourns SRN8040TA-6R8M

Supplier's Site
Surface Mount Inductors - 2231822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231822
Surface Mount Inductors 2231822
Bourns SRN8040TA-6R8M

Bourns SRN8040TA-6R8M

Supplier's Site
Surface Mount Inductors - 2231823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231823
Surface Mount Inductors 2231823
Bourns SRN8040TA-6R8M

Bourns SRN8040TA-6R8M

Supplier's Site
Fixed Inductors - SRN8040TA-6R8M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN8040TA-6R8M
Fixed Inductors SRN8040TA-6R8M
FIXED IND 6.8UH 5.1A 25 MOHM SMD

FIXED IND 6.8UH 5.1A 25 MOHM SMD

Supplier's Site Datasheet
Inductor, 6.8Uh, Semishielded, 5.1A; Inductance Bourns - 94Y3579 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 5.1A; Inductance Bourns
94Y3579
Inductor, 6.8Uh, Semishielded, 5.1A; Inductance Bourns 94Y3579
INDUCTOR, 6.8UH, SEMISHIELDED, 5.1A; Inductance:6.8µH; RMS Current (Irms):5.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.6A; Product Range:SRN8040TA Series; Inductor Case / Package:-; DC Resistance Max:0.025ohmRoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 5.1A; Inductance:6.8µH; RMS Current (Irms):5.1A; Inductor Construction:Semishielded; Saturation Current (Isat):5.6A; Product Range:SRN8040TA Series; Inductor Case / Package:-; DC Resistance Max:0.025ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN8040TA-6R8MCT-ND 1274254-SRN8040TA-6R8M 71-SRN8040TA-6R8M 2231823P SRN8040TA-6R8M 94Y3579
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 6.8UH 5.1A 25 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Inductor, 6.8Uh, Semishielded, 5.1A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers