Win Source Part Number: 1274253-SRN8040TA-68
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 68 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 1MHz
Frequency - Self Resonant: 9.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 205mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.65 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-680MDKR,SR
Base Product Number: SRN8040TA
Current - Saturation (Isat): 1.75A
FIXED IND 68UH 1.65A 205MOHM SMD Product overview: SRN8040TA-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.65A, 205MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.65A, 205MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-680M can be used for catalog matching and distributor lookup.
68µH Semi-Shielded Wirewound Inductor 1.65A 205mOhm Nonstandard
68µH Semi-Shielded Wirewound Inductor 1.65A 205mOhm Nonstandard
68µH Semi-Shielded Wirewound Inductor 1.65A 205mOhm Nonstandard
FIXED IND 68UH 1.65A 205MOHM SMD
INDUCTOR, 68UH, SEMISHIELDED, 1.65A; Inductance:68µH; RMS Current (Irms):1.65A; Inductor Construction:Semishi
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2231821P | 1274253-SRN8040TA-680M | 71-SRN8040TA-680M | SRN8040TA-680MCT-ND | SRN8040TA-680M | 94Y3580 |
| Product Name | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 68UH 1.65A 205MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 68Uh, Semishielded, 1.65A; Inductance Bourns |
| Inductance Range | 68 microH | 68 microH | 68 microH | 68 microH | 68 microH | |
| Rated DC Current | 1500 milliamps | 1650 milliamps | 1750 milliamps | 1650 milliamps | 1650 milliamps | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| EIA Case Size | 0804 | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |