Manufacturer: Bourns Inc.
Win Source Part Number: 845247-SRN8040TA-4R7
Series: SRN8040TA
Features: 4.7 µH Inductor 5.8 A
Package: Reel - TR
Family Name: SRN8040TA
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN8040TA-4R7MTR, SRN8040TA-4R7MDKR, SRN8040TA-4R7MCT
4.7µH Semi-Shielded Wirewound Inductor 5.8A 19.5mOhm Nonstandard
4.7µH Semi-Shielded Wirewound Inductor 5.8A 19.5mOhm Nonstandard
4.7µH Semi-Shielded Wirewound Inductor 5.8A 19.5mOhm Nonstandard
FIXED IND 4.7UH 5.8A 19.5MOHM SM Product overview: SRN8040TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.8A, 19.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.8A, 19.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-4R7M can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, 4.7UH, 5.8A, 20%; Inductance:4.7µH; RMS Current (Irms):5.8A; Inductor Construction:Semishi
INDUCTOR, AEC-Q200, 4.7UH, 5.8A, 20%; Inductance:4.7µH; RMS Current (Irms):5.8A; Inductor Construction:Semishi
FIXED IND 4.7UH 5.8A 19.5MOHM SM
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1355794 | 1355794P | 845247-SRN8040TA-4R7M | SRN8040TA-4R7MTR-ND | 71-SRN8040TA-4R7M | 94Y3575 | SRN8040TA-4R7M |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors - SRN8040TA-4R7M | Fixed Inductors | 4.7UH 5.8A 19.5MOHM Inductor and Choke | Inductor, Aec-Q200, 4.7Uh, 5.8A, 20%; Inductance Bourns | Fixed Inductors |
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Shielded | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |