3.3µH Semi-Shielded Wirewound Inductor 6.6A 15mOhm Nonstandard
3.3µH Semi-Shielded Wirewound Inductor 6.6A 15mOhm Nonstandard
3.3µH Semi-Shielded Wirewound Inductor 6.6A 15mOhm Nonstandard
INDUCTOR, AEC-Q200, 3.3UH, 6.6A, 30%; Inductance:3.3µH; RMS Current (Irms):6.6A; Inductor Construction:Semishi
INDUCTOR, 3.3UH, SEMISHIELDED, 6.6A; Inductance:3.3µH; RMS Current (Irms):6.6A; Inductor Construction:Semishi
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN8040TA-3R3YDKR-ND | 96Y9720 | 94Y3572 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 3.3Uh, 6.6A, 30%; Inductance Bourns | Inductor, 3.3Uh, Semishielded, 6.6A; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) |