FIXED IND 330UH 700MA 850MOHM SM Product overview: SRN8040TA-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 700MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 700MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-331M can be used for catalog matching and distributor lookup.
330µH Semi-Shielded Wirewound Inductor 700mA 850mOhm Nonstandard
330µH Semi-Shielded Wirewound Inductor 700mA 850mOhm Nonstandard
330µH Semi-Shielded Wirewound Inductor 700mA 850mOhm Nonstandard
Win Source Part Number: 1274257-SRN8040TA-33
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 330 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 1MHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 850mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-331MCT,SRN
Base Product Number: SRN8040TA
Current - Saturation (Isat): 750mA
FIXED IND 330UH 700MA 850MOHM SM
INDUCTOR, 330UH, SEMISHIELDED, 0.7A; Inductance:330µH; RMS Current (Irms):700mA; Inductor Construction:Semishi
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN8040TA-331M | SRN8040TA-331MTR-ND | 1274257-SRN8040TA-331M | SRN8040TA-331M | 94Y3574 |
| Product Name | 330UH 700MA 850MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 330Uh, Semishielded, 0.7A; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 330 microH | 330 microH | 330 microH | 330 microH |