Bourns, Inc. Fixed Inductors SRN8040TA-2R2Y

Description
2.2µH Semi-Shielded Wirewound Inductor 7.4A 11.5mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Wirewound Inductor 7.4A 11.5mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN8040TA-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-2R2YTR-ND
Fixed Inductors SRN8040TA-2R2YTR-ND
2.2µH Semi-Shielded Wirewound Inductor 7.4A 11.5mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 7.4A 11.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-2R2YCT-ND
Fixed Inductors SRN8040TA-2R2YCT-ND
2.2µH Semi-Shielded Wirewound Inductor 7.4A 11.5mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 7.4A 11.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-2R2YDKR-ND
Fixed Inductors SRN8040TA-2R2YDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 7.4A 11.5mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 7.4A 11.5mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274260-SRN8040TA-2R2Y
Inductors, Coils, Chokes - Fixed Inductors 1274260-SRN8040TA-2R2Y
Win Source Part Number: 1274260-SRN8040TA-2R 2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 57MHz Package / Case: Nonstandard DC Resistance (DCR): 11.5mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.4 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-2R2YDKR,SR N8040TA-2R2YCT,SRN80 40TA-2R2YTR Base Product Number: SRN8040TA Current - Saturation (Isat): 9.8A

Win Source Part Number: 1274260-SRN8040TA-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 57MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11.5mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.4 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-2R2YDKR,SRN8040TA-2R2YCT,SRN8040TA-2R2YTR
Base Product Number: SRN8040TA
Current - Saturation (Isat): 9.8A

Buy Now Datasheet
2.2UH 7.4A 11.5MOHM Inductor and Choke - 71-SRN8040TA-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 7.4A 11.5MOHM Inductor and Choke
71-SRN8040TA-2R2Y
2.2UH 7.4A 11.5MOHM Inductor and Choke 71-SRN8040TA-2R2Y
FIXED IND 2.2UH 7.4A 11.5MOHM SM Product overview: SRN8040TA-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 7.4A, 11.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 7.4A, 11.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 7.4A 11.5MOHM SM Product overview: SRN8040TA-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 7.4A, 11.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 7.4A, 11.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 2.2Uh, 7.4A, 30%; Inductance Bourns - 96Y9717 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 7.4A, 30%; Inductance Bourns
96Y9717
Inductor, Aec-Q200, 2.2Uh, 7.4A, 30%; Inductance Bourns 96Y9717
INDUCTOR, AEC-Q200, 2.2UH, 7.4A, 30%; Inductance:2.2µH; RMS Current (Irms):7.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):9.8A; Product Range:SRN8040TA Series; Power Inductor Case:8mm x 8mm x 3.7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, 7.4A, 30%; Inductance:2.2µH; RMS Current (Irms):7.4A; Inductor Construction:Semishielded; Saturation Current (Isat):9.8A; Product Range:SRN8040TA Series; Power Inductor Case:8mm x 8mm x 3.7mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Semishielded, 7.4A; Inductance Bourns - 94Y3569 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 7.4A; Inductance Bourns
94Y3569
Inductor, 2.2Uh, Semishielded, 7.4A; Inductance Bourns 94Y3569
INDUCTOR, 2.2UH, SEMISHIELDED, 7.4A; Inductance:2.2µH; RMS Current (Irms):7.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):9.8A; Product Range:SRN8040TA Series; Inductor Case / Package:-; Inductance Tolerance:± 30%RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 7.4A; Inductance:2.2µH; RMS Current (Irms):7.4A; Inductor Construction:Semishielded; Saturation Current (Isat):9.8A; Product Range:SRN8040TA Series; Inductor Case / Package:-; Inductance Tolerance:± 30%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN8040TA-2R2YTR-ND 1274260-SRN8040TA-2R2Y 71-SRN8040TA-2R2Y 96Y9717 94Y3569
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2UH 7.4A 11.5MOHM Inductor and Choke Inductor, Aec-Q200, 2.2Uh, 7.4A, 30%; Inductance Bourns Inductor, 2.2Uh, Semishielded, 7.4A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers