220µH Semi-Shielded Wirewound Inductor 850mA 610mOhm Nonstandard
220µH Semi-Shielded Wirewound Inductor 850mA 610mOhm Nonstandard
220µH Semi-Shielded Wirewound Inductor 850mA 610mOhm Nonstandard
Win Source Part Number: 1274259-SRN8040TA-22
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 220 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 1MHz
Frequency - Self Resonant: 5.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 610mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-221MCT,SRN
Base Product Number: SRN8040TA
Current - Saturation (Isat): 990mA
FIXED IND 220UH 850MA 610MOHM SM Product overview: SRN8040TA-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 850MA, 610MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 850MA, 610MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-221M can be used for catalog matching and distributor lookup.
INDUCTOR, 220UH, SEMISHIELDED, 0.85A; Inductance:220µH; RMS Current (Irms):850mA; Inductor Construction:Semishi
FIXED IND 220UH 850MA 610MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN8040TA-221MDKR-ND | 1274259-SRN8040TA-221M | 71-SRN8040TA-221M | 94Y3571 | SRN8040TA-221M |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 220UH 850MA 610MOHM Inductor and Choke | Inductor, 220Uh, Semishielded, 0.85A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |