Bourns, Inc. SMD 1.4UH 8.2A 10 MOHM Inductor and Choke SRN8040TA-1R4Y

Description
FIXED IND 1.4UH 8.2A 10 MOHM SMD Product overview: SRN8040TA-1R4Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4UH, 8.2A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4UH, 8.2A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-1R4Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.4UH 8.2A 10 MOHM SMD Product overview: SRN8040TA-1R4Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4UH, 8.2A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4UH, 8.2A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-1R4Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.4UH 8.2A 10 MOHM Inductor and Choke - 71-SRN8040TA-1R4Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4UH 8.2A 10 MOHM Inductor and Choke
71-SRN8040TA-1R4Y
SMD 1.4UH 8.2A 10 MOHM Inductor and Choke 71-SRN8040TA-1R4Y
FIXED IND 1.4UH 8.2A 10 MOHM SMD Product overview: SRN8040TA-1R4Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4UH, 8.2A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4UH, 8.2A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-1R4Y can be used for catalog matching and distributor lookup.

FIXED IND 1.4UH 8.2A 10 MOHM SMD Product overview: SRN8040TA-1R4Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4UH, 8.2A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4UH, 8.2A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-1R4Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRN8040TA-1R4YTR-ND - DigiKey
Thief River Falls, MN, United States
1.4µH Semi-Shielded Wirewound Inductor 8.2A 10mOhm Nonstandard

1.4µH Semi-Shielded Wirewound Inductor 8.2A 10mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN8040TA-1R4YDKR-ND - DigiKey
Thief River Falls, MN, United States
1.4µH Semi-Shielded Wirewound Inductor 8.2A 10mOhm Nonstandard

1.4µH Semi-Shielded Wirewound Inductor 8.2A 10mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN8040TA-1R4YCT-ND - DigiKey
Thief River Falls, MN, United States
1.4µH Semi-Shielded Wirewound Inductor 8.2A 10mOhm Nonstandard

1.4µH Semi-Shielded Wirewound Inductor 8.2A 10mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274264-SRN8040TA-1R4Y
Inductors, Coils, Chokes - Fixed Inductors 1274264-SRN8040TA-1R4Y
Win Source Part Number: 1274264-SRN8040TA-1R 4Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1.4 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 78MHz Package / Case: Nonstandard DC Resistance (DCR): 10mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-1R4YTR,SRN 8040TA-1R4YDKR,SRN80 40TA-1R4YCT Base Product Number: SRN8040TA Current - Saturation (Isat): 11.8A

Win Source Part Number: 1274264-SRN8040TA-1R4Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1.4 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 78MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-1R4YTR,SRN8040TA-1R4YDKR,SRN8040TA-1R4YCT
Base Product Number: SRN8040TA
Current - Saturation (Isat): 11.8A

Buy Now Datasheet
Inductor, Aec-Q200, 1.4Uh, 8.2A, 30%; Inductance Bourns - 96Y9709 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.4Uh, 8.2A, 30%; Inductance Bourns
96Y9709
Inductor, Aec-Q200, 1.4Uh, 8.2A, 30%; Inductance Bourns 96Y9709
INDUCTOR, AEC-Q200, 1.4UH, 8.2A, 30%; Inductance:1.4µH; RMS Current (Irms):8.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):11.8A; Product Range:SRN8040TA Series; Inductor Case / Package:-; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1.4UH, 8.2A, 30%; Inductance:1.4µH; RMS Current (Irms):8.2A; Inductor Construction:Semishielded; Saturation Current (Isat):11.8A; Product Range:SRN8040TA Series; Inductor Case / Package:-; Product Length:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN8040TA-1R4Y 118-SRN8040TA-1R4YTR-ND 1274264-SRN8040TA-1R4Y 96Y9709
Product Name SMD 1.4UH 8.2A 10 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 1.4Uh, 8.2A, 30%; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.4 microH 1.4 microH 1.4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers