FIXED IND 180UH 910MA 490MOHM SM Product overview: SRN8040TA-181M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 910MA, 490MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 910MA, 490MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-181M can be used for catalog matching and distributor lookup.
180µH Semi-Shielded Wirewound Inductor 910mA 490mOhm Nonstandard
180µH Semi-Shielded Wirewound Inductor 910mA 490mOhm Nonstandard
180µH Semi-Shielded Wirewound Inductor 910mA 490mOhm Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1329313-SRN8040TA-18
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Semi-Shielded
Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Inductance: 180 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 1MHz
Frequency - Self Resonant: 6.5MHz
DC Resistance (DCR): 490mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 910 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN8040TA-181MDKR,SR
Base Product Number: SRN8040TA
Current - Saturation (Isat): 1.04A
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN8040TA-181M | SRN8040TA-181MCT-ND | 1329313-SRN8040TA-181M |
| Product Name | 180UH 910MA 490MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 180 microH | 180 microH |