Bourns, Inc. Fixed Inductors SRN8040TA-151M

Description
150µH Semi-Shielded Wirewound Inductor 980mA 410mOhm Nonstandard
Request a Quote Datasheet
Description
150µH Semi-Shielded Wirewound Inductor 980mA 410mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN8040TA-151MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-151MCT-ND
Fixed Inductors SRN8040TA-151MCT-ND
150µH Semi-Shielded Wirewound Inductor 980mA 410mOhm Nonstandard

150µH Semi-Shielded Wirewound Inductor 980mA 410mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-151MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-151MDKR-ND
Fixed Inductors SRN8040TA-151MDKR-ND
150µH Semi-Shielded Wirewound Inductor 980mA 410mOhm Nonstandard

150µH Semi-Shielded Wirewound Inductor 980mA 410mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-151MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-151MTR-ND
Fixed Inductors SRN8040TA-151MTR-ND
150µH Semi-Shielded Wirewound Inductor 980mA 410mOhm Nonstandard

150µH Semi-Shielded Wirewound Inductor 980mA 410mOhm Nonstandard

Buy Now Datasheet
150UH 980MA 410MOHM Inductor and Choke - 71-SRN8040TA-151M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 980MA 410MOHM Inductor and Choke
71-SRN8040TA-151M
150UH 980MA 410MOHM Inductor and Choke 71-SRN8040TA-151M
FIXED IND 150UH 980MA 410MOHM SM Product overview: SRN8040TA-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 980MA, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 980MA, 410MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-151M can be used for catalog matching and distributor lookup.

FIXED IND 150UH 980MA 410MOHM SM Product overview: SRN8040TA-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 980MA, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 980MA, 410MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-151M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274261-SRN8040TA-151M
Inductors, Coils, Chokes - Fixed Inductors 1274261-SRN8040TA-151M
Win Source Part Number: 1274261-SRN8040TA-15 1M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 150 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 1MHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 410mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 980 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-151MDKR,SR N8040TA-151MTR,SRN80 40TA-151MCT Base Product Number: SRN8040TA Current - Saturation (Isat): 1.2A

Win Source Part Number: 1274261-SRN8040TA-151M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 150 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 1MHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 410mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 980 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-151MDKR,SRN8040TA-151MTR,SRN8040TA-151MCT
Base Product Number: SRN8040TA
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
Inductor, 150Uh, Semishielded, 0.98A; Inductance Bourns - 94Y3567 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Semishielded, 0.98A; Inductance Bourns
94Y3567
Inductor, 150Uh, Semishielded, 0.98A; Inductance Bourns 94Y3567
INDUCTOR, 150UH, SEMISHIELDED, 0.98A; Inductance:150µH; RMS Current (Irms):980mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.2A; Product Range:SRN8040TA Series; Inductor Case / Package:-; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, 150UH, SEMISHIELDED, 0.98A; Inductance:150µH; RMS Current (Irms):980mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.2A; Product Range:SRN8040TA Series; Inductor Case / Package:-; Product Length:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN8040TA-151MCT-ND 71-SRN8040TA-151M 1274261-SRN8040TA-151M 94Y3567
Product Name Fixed Inductors 150UH 980MA 410MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 150Uh, Semishielded, 0.98A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers