Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN8040TA-101M

Description
Win Source Part Number: 1034201-SRN8040TA-10 1M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 100 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 1MHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 300mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Alternative Parts (Cross-Reference): SRR7045-101M; SLF7045T-101MR50-PF; SRR1240-101K; MBH7045C-101MA=P3; RLB0914-101KL; NR8040T101MSRN8040TA 101M; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-101MDKR,SR N8040TA-101MCT,SRN80 40TA-101MTR Base Product Number: SRN8040TA Current - Saturation (Isat): 1.45A
Request a Quote Datasheet
Description
Win Source Part Number: 1034201-SRN8040TA-10 1M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 100 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 1MHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 300mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Alternative Parts (Cross-Reference): SRR7045-101M; SLF7045T-101MR50-PF; SRR1240-101K; MBH7045C-101MA=P3; RLB0914-101KL; NR8040T101MSRN8040TA 101M; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-101MDKR,SR N8040TA-101MCT,SRN80 40TA-101MTR Base Product Number: SRN8040TA Current - Saturation (Isat): 1.45A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034201-SRN8040TA-101M
Inductors, Coils, Chokes - Fixed Inductors 1034201-SRN8040TA-101M
Win Source Part Number: 1034201-SRN8040TA-10 1M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 100 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 1MHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 300mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Alternative Parts (Cross-Reference): SRR7045-101M; SLF7045T-101MR50-PF; SRR1240-101K; MBH7045C-101MA=P3; RLB0914-101KL; NR8040T101MSRN8040TA 101M; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-101MDKR,SR N8040TA-101MCT,SRN80 40TA-101MTR Base Product Number: SRN8040TA Current - Saturation (Isat): 1.45A

Win Source Part Number: 1034201-SRN8040TA-101M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 100 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 1MHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 300mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Alternative Parts (Cross-Reference): SRR7045-101M; SLF7045T-101MR50-PF; SRR1240-101K; MBH7045C-101MA=P3; RLB0914-101KL; NR8040T101MSRN8040TA101M;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-101MDKR,SRN8040TA-101MCT,SRN8040TA-101MTR
Base Product Number: SRN8040TA
Current - Saturation (Isat): 1.45A

Buy Now Datasheet
Fixed Inductors - SRN8040TA-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-101MCT-ND
Fixed Inductors SRN8040TA-101MCT-ND
100µH Semi-Shielded Wirewound Inductor 1.2A 300mOhm Nonstandard

100µH Semi-Shielded Wirewound Inductor 1.2A 300mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-101MTR-ND
Fixed Inductors SRN8040TA-101MTR-ND
100µH Semi-Shielded Wirewound Inductor 1.2A 300mOhm Nonstandard

100µH Semi-Shielded Wirewound Inductor 1.2A 300mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-101MDKR-ND
Fixed Inductors SRN8040TA-101MDKR-ND
100µH Semi-Shielded Wirewound Inductor 1.2A 300mOhm Nonstandard

100µH Semi-Shielded Wirewound Inductor 1.2A 300mOhm Nonstandard

Buy Now Datasheet
SMD 100UH 1.2A 300MOHM Inductor and Choke - 71-SRN8040TA-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1.2A 300MOHM Inductor and Choke
71-SRN8040TA-101M
SMD 100UH 1.2A 300MOHM Inductor and Choke 71-SRN8040TA-101M
FIXED IND 100UH 1.2A 300MOHM SMD Product overview: SRN8040TA-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.2A, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.2A, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.2A 300MOHM SMD Product overview: SRN8040TA-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.2A, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.2A, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1355741P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1355741P
Surface Mount Inductors 1355741P
Bourns SRN8040TA-101M

Bourns SRN8040TA-101M

Supplier's Site
Surface Mount Inductors - 1355741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1355741
Surface Mount Inductors 1355741
Bourns SRN8040TA-101M

Bourns SRN8040TA-101M

Supplier's Site
Fixed Inductors - SRN8040TA-101M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN8040TA-101M
Fixed Inductors SRN8040TA-101M
FIXED IND 100UH 1.2A 300MOHM SMD

FIXED IND 100UH 1.2A 300MOHM SMD

Supplier's Site Datasheet
Inductor, Aec-Q200, 100Uh, 1.2A, 20%; Inductance Bourns - 96Y9712 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 100Uh, 1.2A, 20%; Inductance Bourns
96Y9712
Inductor, Aec-Q200, 100Uh, 1.2A, 20%; Inductance Bourns 96Y9712
INDUCTOR, AEC-Q200, 100UH, 1.2A, 20%; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.45A; Product Range:SRN8040TA Series; Power Inductor Case:8mm x 8mm x 3.7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 100UH, 1.2A, 20%; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.45A; Product Range:SRN8040TA Series; Power Inductor Case:8mm x 8mm x 3.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1034201-SRN8040TA-101M SRN8040TA-101MCT-ND 71-SRN8040TA-101M 1355741P 1355741 SRN8040TA-101M 96Y9712
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 100UH 1.2A 300MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Aec-Q200, 100Uh, 1.2A, 20%; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers