Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN8040TA-100M

Description
Win Source Part Number: 972630-SRN8040TA-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 33mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-100MCT,SRN 8040TA-100MDKR,SRN80 40TA-100MTR Base Product Number: SRN8040TA Current - Saturation (Isat): 5A
Request a Quote Datasheet
Description
Win Source Part Number: 972630-SRN8040TA-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 33mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-100MCT,SRN 8040TA-100MDKR,SRN80 40TA-100MTR Base Product Number: SRN8040TA Current - Saturation (Isat): 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
972630-SRN8040TA-100M
Inductors, Coils, Chokes - Fixed Inductors 972630-SRN8040TA-100M
Win Source Part Number: 972630-SRN8040TA-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 33mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-100MCT,SRN 8040TA-100MDKR,SRN80 40TA-100MTR Base Product Number: SRN8040TA Current - Saturation (Isat): 5A

Win Source Part Number: 972630-SRN8040TA-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 33mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.6 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-100MCT,SRN8040TA-100MDKR,SRN8040TA-100MTR
Base Product Number: SRN8040TA
Current - Saturation (Isat): 5A

Buy Now Datasheet
Fixed Inductors - SRN8040TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-100MDKR-ND
Fixed Inductors SRN8040TA-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 4.6A 33mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 4.6A 33mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-100MTR-ND
Fixed Inductors SRN8040TA-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 4.6A 33mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 4.6A 33mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-100MCT-ND
Fixed Inductors SRN8040TA-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 4.6A 33mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 4.6A 33mOhm Nonstandard

Buy Now Datasheet
SMD 10UH 4.6A 33 MOHM Inductor and Choke - 71-SRN8040TA-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 4.6A 33 MOHM Inductor and Choke
71-SRN8040TA-100M
SMD 10UH 4.6A 33 MOHM Inductor and Choke 71-SRN8040TA-100M
FIXED IND 10UH 4.6A 33 MOHM SMD Product overview: SRN8040TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.6A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.6A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 4.6A 33 MOHM SMD Product overview: SRN8040TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.6A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.6A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2231813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231813
Surface Mount Inductors 2231813
Bourns SRN8040TA-100M

Bourns SRN8040TA-100M

Supplier's Site
Surface Mount Inductors - 2231813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231813P
Surface Mount Inductors 2231813P
Bourns SRN8040TA-100M

Bourns SRN8040TA-100M

Supplier's Site
Surface Mount Inductors - 2231812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231812
Surface Mount Inductors 2231812
Bourns SRN8040TA-100M

Bourns SRN8040TA-100M

Supplier's Site
Inductor, Aec-Q200, 10Uh, 4.6A, 20%; Inductance Bourns - 94Y3563 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 4.6A, 20%; Inductance Bourns
94Y3563
Inductor, Aec-Q200, 10Uh, 4.6A, 20%; Inductance Bourns 94Y3563
INDUCTOR, AEC-Q200, 10UH, 4.6A, 20%; Inductance:10µH; RMS Current (Irms):4.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):5A; Product Range:SRN8040TA Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, 4.6A, 20%; Inductance:10µH; RMS Current (Irms):4.6A; Inductor Construction:Semishielded; Saturation Current (Isat):5A; Product Range:SRN8040TA Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Aec-Q200, 10Uh, 4.6A, 20%; Inductance Bourns - 96Y9711 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 4.6A, 20%; Inductance Bourns
96Y9711
Inductor, Aec-Q200, 10Uh, 4.6A, 20%; Inductance Bourns 96Y9711
INDUCTOR, AEC-Q200, 10UH, 4.6A, 20%; Inductance:10µH; RMS Current (Irms):4.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):5A; Product Range:SRN8040TA Series; Power Inductor Case:8mm x 8mm x 3.7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, 4.6A, 20%; Inductance:10µH; RMS Current (Irms):4.6A; Inductor Construction:Semishielded; Saturation Current (Isat):5A; Product Range:SRN8040TA Series; Power Inductor Case:8mm x 8mm x 3.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN8040TA-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN8040TA-100M
Fixed Inductors SRN8040TA-100M
FIXED IND 10UH 4.6A 33 MOHM SMD

FIXED IND 10UH 4.6A 33 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 972630-SRN8040TA-100M SRN8040TA-100MDKR-ND 71-SRN8040TA-100M 2231813 94Y3563 96Y9711 SRN8040TA-100M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 10UH 4.6A 33 MOHM Inductor and Choke Surface Mount Inductors Inductor, Aec-Q200, 10Uh, 4.6A, 20%; Inductance Bourns Inductor, Aec-Q200, 10Uh, 4.6A, 20%; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N0 0302CS-4N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details