Bourns, Inc. SMD 68uH Inductor and Choke SRN8040680M

Description
Power Inductors - SMD 68uH 20% SMD 8040 Product overview: SRN8040680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040680M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Inductors - SMD 68uH 20% SMD 8040 Product overview: SRN8040680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040680M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 68uH Inductor and Choke - 71-SRN8040680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68uH Inductor and Choke
71-SRN8040680M
SMD 68uH Inductor and Choke 71-SRN8040680M
Power Inductors - SMD 68uH 20% SMD 8040 Product overview: SRN8040680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040680M can be used for catalog matching and distributor lookup.

Power Inductors - SMD 68uH 20% SMD 8040 Product overview: SRN8040680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040680M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-SRN8040680M
Product Name SMD 68uH Inductor and Choke
Technology Power Inductor
Core Material Ferrite
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details