FIXED IND 8.2UH 3.7A 45 MOHM SMD Product overview: SRN8040-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 3.7A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 3.7A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-8R2Y can be used for catalog matching and distributor lookup.
8.2µH Semi-Shielded Wirewound Inductor 3.7A 45mOhm Max Nonstandard
8.2µH Semi-Shielded Wirewound Inductor 3.7A 45mOhm Max Nonstandard
8.2µH Semi-Shielded Wirewound Inductor 3.7A 45mOhm Max Nonstandard
Bourns SRN8040-8R2Y Power Inductor
Manufacturer: Bourns Inc.
Win Source Part Number: 897426-SRN8040-8R2Y
Series: SRN8040
Operating Temperature Range: -40°C ~ 125°C
Features: 8.2 µH Semi-Shielded Wirewound Inductor 3.7 A 45mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN8040
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN8040-8R2YDKR, SRN8040-8R2YCT, SRN8040-8R2YTR, SRN80408R2Y
INDUCTOR, SHIELDED, 8.2UH, 4A, SMD; Inductance:8.2µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 8.2UH, 4A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde
FIXED IND 8.2UH 3.7A 45 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN8040-8R2Y | SRN8040-8R2YDKR-ND | 466109 | 897426-SRN8040-8R2Y | 64T2407 | 61T9913 | SRN8040-8R2Y |
| Product Name | SMD 8.2UH 3.7A 45 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Fixed Inductors - SRN8040-8R2Y | Inductor, Shielded, 8.2Uh, 4A, Smd; Inductance Bourns | Inductor, Shielded, 8.2Uh, 4A, Smd, Full Reel; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||||
| Inductance Range | 8.2 microH | 8.2 microH | 8.2 microH | 8.2 microH | 8.2 microH |