Bourns, Inc. Surface Mount Inductors SRN8040-470M

Description
Bourns SRN8040-470M
Request a Quote Datasheet
Description
Bourns SRN8040-470M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7435185P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435185P
Surface Mount Inductors 7435185P
Bourns SRN8040-470M

Bourns SRN8040-470M

Supplier's Site
Surface Mount Inductors - 1728423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728423
Surface Mount Inductors 1728423
Bourns SRN8040-470M

Bourns SRN8040-470M

Supplier's Site
Fixed Inductors - SRN8040-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-470MDKR-ND
Fixed Inductors SRN8040-470MDKR-ND
47µH Semi-Shielded Inductor 1.4A 190mOhm Max Nonstandard

47µH Semi-Shielded Inductor 1.4A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-470MTR-ND
Fixed Inductors SRN8040-470MTR-ND
47µH Semi-Shielded Inductor 1.4A 190mOhm Max Nonstandard

47µH Semi-Shielded Inductor 1.4A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-470MCT-ND
Fixed Inductors SRN8040-470MCT-ND
47µH Semi-Shielded Inductor 1.4A 190mOhm Max Nonstandard

47µH Semi-Shielded Inductor 1.4A 190mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN8040-470M
843952-SRN8040-470M
Fixed Inductors - SRN8040-470M 843952-SRN8040-470M
Manufacturer: Bourns Inc. Win Source Part Number: 843952-SRN8040-470M Series: SRN8040 Operating Temperature Range: -40°C ~ 125°C Features: Semi-Shielded Wirewound Inductor 190mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN8040 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN8040-470MDKR, SRN8040-470MCT, SRN8040-470MTR, SRN8040470M

Manufacturer: Bourns Inc.
Win Source Part Number: 843952-SRN8040-470M
Series: SRN8040
Operating Temperature Range: -40°C ~ 125°C
Features: Semi-Shielded Wirewound Inductor 190mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN8040
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN8040-470MDKR, SRN8040-470MCT, SRN8040-470MTR, SRN8040470M

Buy Now Datasheet
SMD 47UH 1.4A 190 MOHM Inductor and Choke - 71-SRN8040-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.4A 190 MOHM Inductor and Choke
71-SRN8040-470M
SMD 47UH 1.4A 190 MOHM Inductor and Choke 71-SRN8040-470M
FIXED IND 47UH 1.4A 190 MOHM SMD Product overview: SRN8040-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.4A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.4A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.4A 190 MOHM SMD Product overview: SRN8040-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.4A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.4A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 47Uh, 1.4A, 20%, Semishielded; Inductance Bourns - 38AC2389 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.4A, 20%, Semishielded; Inductance Bourns
38AC2389
Inductor, 47Uh, 1.4A, 20%, Semishielded; Inductance Bourns 38AC2389
INDUCTOR, 47UH, 1.4A, 20%, SEMISHIELDED; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.5A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 1.4A, 20%, SEMISHIELDED; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.5A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 1.5A, Smd; Inductance Bourns - 64T2404 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.5A, Smd; Inductance Bourns
64T2404
Inductor, Shielded, 47Uh, 1.5A, Smd; Inductance Bourns 64T2404
INDUCTOR, SHIELDED, 47UH, 1.5A, SMD; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.5A, SMD; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; Product Length:8mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 47Uh, 1.5A, Smd, Full Reel; Inductance Bourns - 61T9910 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.5A, Smd, Full Reel; Inductance Bourns
61T9910
Inductor, Shielded, 47Uh, 1.5A, Smd, Full Reel; Inductance Bourns 61T9910
INDUCTOR, SHIELDED, 47UH, 1.5A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRN8040 Series; DC Resistance Max:0.19ohm; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.5A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRN8040 Series; DC Resistance Max:0.19ohm; Product Length:8mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn8040 Series, 47 H, 20%, Shielded, 0.19 Ohm, 1.4 A Rohs Compliant Bourns - 73T9664 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn8040 Series, 47 H, 20%, Shielded, 0.19 Ohm, 1.4 A Rohs Compliant Bourns
73T9664
Surface Mount Power Inductor, Srn8040 Series, 47 H, 20%, Shielded, 0.19 Ohm, 1.4 A Rohs Compliant Bourns 73T9664
Surface Mount Power Inductor, SRN8040 Series, 47 H, 20%, Shielded, 0.19 ohm, 1.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN8040 Series, 47 H, 20%, Shielded, 0.19 ohm, 1.4 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN8040-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN8040-470M
Fixed Inductors SRN8040-470M
FIXED IND 47UH 1.4A 190 MOHM SMD

FIXED IND 47UH 1.4A 190 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7435185P 1728423 SRN8040-470MDKR-ND 843952-SRN8040-470M 71-SRN8040-470M 38AC2389 61T9910 73T9664 SRN8040-470M
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - SRN8040-470M SMD 47UH 1.4A 190 MOHM Inductor and Choke Inductor, 47Uh, 1.4A, 20%, Semishielded; Inductance Bourns Inductor, Shielded, 47Uh, 1.5A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srn8040 Series, 47 H, 20%, Shielded, 0.19 Ohm, 1.4 A Rohs Compliant Bourns Fixed Inductors
Inductance Range 47 microH 47 microH 47 microH 47 microH 47 microH 47 microH
Rated DC Current 1400 milliamps 1500 milliamps 1400 milliamps 1400 milliamps 1400 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0804 8040
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3615AR47K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details