Bourns, Inc. Fixed Inductors SRN8040-2R0Y

Description
2µH Semi-Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet
Description
2µH Semi-Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN8040-2R0Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-2R0Y-ND
Fixed Inductors SRN8040-2R0Y-ND
2µH Semi-Shielded Wirewound Inductor Nonstandard

2µH Semi-Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
SMD 2UH Inductor and Choke - 71-SRN8040-2R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2UH Inductor and Choke
71-SRN8040-2R0Y
SMD 2UH Inductor and Choke 71-SRN8040-2R0Y
FIXED IND 2UH SMD Product overview: SRN8040-2R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-2R0Y can be used for catalog matching and distributor lookup.

FIXED IND 2UH SMD Product overview: SRN8040-2R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-2R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1165129-SRN8040-2R0Y
Inductors, Coils, Chokes - Fixed Inductors 1165129-SRN8040-2R0Y
Win Source Part Number: 1165129-SRN8040-2R0Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Semi-Shielded Inductance: 2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRN8040

Win Source Part Number: 1165129-SRN8040-2R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Semi-Shielded
Inductance: 2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Material - Core: Ferrite
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRN8040

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN8040-2R0Y-ND 71-SRN8040-2R0Y 1165129-SRN8040-2R0Y
Product Name Fixed Inductors SMD 2UH Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Application RF Choke RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Common Mode Chokes - 486-5703-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details