Bourns, Inc. Fixed Inductors SRN8040-220M

Description
22µH Semi-Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Semi-Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN8040-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-220MTR-ND
Fixed Inductors SRN8040-220MTR-ND
22µH Semi-Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-220MDKR-ND
Fixed Inductors SRN8040-220MDKR-ND
22µH Semi-Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-220MCT-ND
Fixed Inductors SRN8040-220MCT-ND
22µH Semi-Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 2.2A 100 MOHM Inductor and Choke - 71-SRN8040-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.2A 100 MOHM Inductor and Choke
71-SRN8040-220M
SMD 22UH 2.2A 100 MOHM Inductor and Choke 71-SRN8040-220M
FIXED IND 22UH 2.2A 100 MOHM SMD Product overview: SRN8040-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.2A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.2A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.2A 100 MOHM SMD Product overview: SRN8040-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.2A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.2A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7435188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435188
Surface Mount Inductors 7435188
Bourns SRN8040-220M

Bourns SRN8040-220M

Supplier's Site
Surface Mount Inductors - 7435188P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435188P
Surface Mount Inductors 7435188P
Bourns SRN8040-220M

Bourns SRN8040-220M

Supplier's Site
Surface Mount Inductors - 1727105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727105
Surface Mount Inductors 1727105
Bourns SRN8040-220M

Bourns SRN8040-220M

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRN8040-220M
897423-SRN8040-220M
Fixed Inductors - SRN8040-220M 897423-SRN8040-220M
Manufacturer: Bourns Inc. Win Source Part Number: 897423-SRN8040-220M Series: SRN8040 Operating Temperature Range: -40°C ~ 125°C Features: 22 µH Semi-Shielded Wirewound Inductor 2.2 A 100mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN8040 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN8040-220MCT, SRN8040220M, SRN8040-220MDKR, SRN8040-220MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897423-SRN8040-220M
Series: SRN8040
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Semi-Shielded Wirewound Inductor 2.2 A 100mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN8040
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN8040-220MCT, SRN8040220M, SRN8040-220MDKR, SRN8040-220MTR

Buy Now Datasheet
Surface Mount Power Inductor, Srn8040 Series, 22 H, 20%, Shielded, 0.1 Ohm, 2.2 A Rohs Compliant Bourns - 73T9661 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn8040 Series, 22 H, 20%, Shielded, 0.1 Ohm, 2.2 A Rohs Compliant Bourns
73T9661
Surface Mount Power Inductor, Srn8040 Series, 22 H, 20%, Shielded, 0.1 Ohm, 2.2 A Rohs Compliant Bourns 73T9661
Surface Mount Power Inductor, SRN8040 Series, 22 H, 20%, Shielded, 0.1 ohm, 2.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN8040 Series, 22 H, 20%, Shielded, 0.1 ohm, 2.2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 2.2A, Smd; Inductance Bourns - 64T2399 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2.2A, Smd; Inductance Bourns
64T2399
Inductor, Shielded, 22Uh, 2.2A, Smd; Inductance Bourns 64T2399
INDUCTOR, SHIELDED, 22UH, 2.2A, SMD; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRN8040 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2.2A, SMD; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SRN8040 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 22Uh, 2.2A, Smd; Inductance Bourns - 61T9905 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2.2A, Smd; Inductance Bourns
61T9905
Inductor, Shielded, 22Uh, 2.2A, Smd; Inductance Bourns 61T9905
INDUCTOR, SHIELDED, 22UH, 2.2A, SMD; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRN8040 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2.2A, SMD; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SRN8040 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, 2.2A, 20%, Semishielded; Inductance Bourns - 38AC2387 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 2.2A, 20%, Semishielded; Inductance Bourns
38AC2387
Inductor, 22Uh, 2.2A, 20%, Semishielded; Inductance Bourns 38AC2387
INDUCTOR, 22UH, 2.2A, 20%, SEMISHIELDED; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 2.2A, 20%, SEMISHIELDED; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.2A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRN8040-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN8040-220M
Fixed Inductors SRN8040-220M
FIXED IND 22UH 2.2A 100 MOHM SMD

FIXED IND 22UH 2.2A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN8040-220MTR-ND 71-SRN8040-220M 7435188 7435188P 897423-SRN8040-220M 73T9661 64T2399 38AC2387 SRN8040-220M
Product Name Fixed Inductors SMD 22UH 2.2A 100 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SRN8040-220M Surface Mount Power Inductor, Srn8040 Series, 22 H, 20%, Shielded, 0.1 Ohm, 2.2 A Rohs Compliant Bourns Inductor, Shielded, 22Uh, 2.2A, Smd; Inductance Bourns Inductor, 22Uh, 2.2A, 20%, Semishielded; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details