Bourns, Inc. Fixed Inductors SRN8040-1R5Y

Description
1.5µH Semi-Shielded Wirewound Inductor 7A 11mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Semi-Shielded Wirewound Inductor 7A 11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN8040-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-1R5YCT-ND
Fixed Inductors SRN8040-1R5YCT-ND
1.5µH Semi-Shielded Wirewound Inductor 7A 11mOhm Max Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 7A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-1R5YTR-ND
Fixed Inductors SRN8040-1R5YTR-ND
1.5µH Semi-Shielded Wirewound Inductor 7A 11mOhm Max Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 7A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-1R5YDKR-ND
Fixed Inductors SRN8040-1R5YDKR-ND
1.5µH Semi-Shielded Wirewound Inductor 7A 11mOhm Max Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 7A 11mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 7A 11 MOHM Inductor and Choke - 71-SRN8040-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 7A 11 MOHM Inductor and Choke
71-SRN8040-1R5Y
SMD 1.5UH 7A 11 MOHM Inductor and Choke 71-SRN8040-1R5Y
FIXED IND 1.5UH 7A 11 MOHM SMD Product overview: SRN8040-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 7A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 7A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-1R5Y can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 7A 11 MOHM SMD Product overview: SRN8040-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 7A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 7A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2231807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231807
Surface Mount Inductors 2231807
Bourns SRN8040-1R5Y

Bourns SRN8040-1R5Y

Supplier's Site
Surface Mount Inductors - 2231806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231806
Surface Mount Inductors 2231806
Bourns SRN8040-1R5Y

Bourns SRN8040-1R5Y

Supplier's Site
Surface Mount Inductors - 2231807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231807P
Surface Mount Inductors 2231807P
Bourns SRN8040-1R5Y

Bourns SRN8040-1R5Y

Supplier's Site
Fixed Inductors - SRN8040-1R5Y - 897422-SRN8040-1R5Y - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRN8040-1R5Y
897422-SRN8040-1R5Y
Fixed Inductors - SRN8040-1R5Y 897422-SRN8040-1R5Y
Manufacturer: Bourns Inc. Win Source Part Number: 897422-SRN8040-1R5Y Series: SRN8040 Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Semi-Shielded Wirewound Inductor 7 A 11mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN8040 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN80401R5Y, SRN8040-1R5YTR, SRN8040-1R5YDKR, SRN8040-1R5YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897422-SRN8040-1R5Y
Series: SRN8040
Operating Temperature Range: -40°C ~ 125°C
Features: 1.5 µH Semi-Shielded Wirewound Inductor 7 A 11mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN8040
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN80401R5Y, SRN8040-1R5YTR, SRN8040-1R5YDKR, SRN8040-1R5YCT

Buy Now Datasheet
Inductor, Shielded, 1.5Uh, 8.2A, Smd; Inductance Bourns - 64T2394 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 8.2A, Smd; Inductance Bourns
64T2394
Inductor, Shielded, 1.5Uh, 8.2A, Smd; Inductance Bourns 64T2394
INDUCTOR, SHIELDED, 1.5UH, 8.2A, SMD; Inductance:1.5µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:SRN8040 Series; DC Resistance Max:0.011ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 8.2A, SMD; Inductance:1.5µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):8.2A; Product Range:SRN8040 Series; DC Resistance Max:0.011ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 8.2A, Smd, Full Reel; Inductance Bourns - 61T9900 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 8.2A, Smd, Full Reel; Inductance Bourns
61T9900
Inductor, Shielded, 1.5Uh, 8.2A, Smd, Full Reel; Inductance Bourns 61T9900
INDUCTOR, SHIELDED, 1.5UH, 8.2A, SMD, FULL REEL; Inductance:1.5µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:SRN8040 Series; DC Resistance Max:0.011ohm; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 8.2A, SMD, FULL REEL; Inductance:1.5µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):8.2A; Product Range:SRN8040 Series; DC Resistance Max:0.011ohm; Product Length:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN8040-1R5Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN8040-1R5Y
Fixed Inductors SRN8040-1R5Y
FIXED IND 1.5UH 7A 11 MOHM SMD

FIXED IND 1.5UH 7A 11 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN8040-1R5YCT-ND 71-SRN8040-1R5Y 2231807 897422-SRN8040-1R5Y 64T2394 61T9900 SRN8040-1R5Y
Product Name Fixed Inductors SMD 1.5UH 7A 11 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors - SRN8040-1R5Y Inductor, Shielded, 1.5Uh, 8.2A, Smd; Inductance Bourns Inductor, Shielded, 1.5Uh, 8.2A, Smd, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details