Bourns, Inc. Fixed Inductors - SRN8040-101M SRN8040-101M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897420-SRN8040-101M Series: SRN8040 Operating Temperature Range: -40°C ~ 125°C Features: 100 µH Semi-Shielded Wirewound Inductor 1 A 400mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN8040 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN8040101M, SRN8040-101MDKR, SRN8040-101MCT, SRN8040-101MTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897420-SRN8040-101M Series: SRN8040 Operating Temperature Range: -40°C ~ 125°C Features: 100 µH Semi-Shielded Wirewound Inductor 1 A 400mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN8040 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN8040101M, SRN8040-101MDKR, SRN8040-101MCT, SRN8040-101MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRN8040-101M
897420-SRN8040-101M
Fixed Inductors - SRN8040-101M 897420-SRN8040-101M
Manufacturer: Bourns Inc. Win Source Part Number: 897420-SRN8040-101M Series: SRN8040 Operating Temperature Range: -40°C ~ 125°C Features: 100 µH Semi-Shielded Wirewound Inductor 1 A 400mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN8040 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN8040101M, SRN8040-101MDKR, SRN8040-101MCT, SRN8040-101MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897420-SRN8040-101M
Series: SRN8040
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Semi-Shielded Wirewound Inductor 1 A 400mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN8040
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN8040101M, SRN8040-101MDKR, SRN8040-101MCT, SRN8040-101MTR

Buy Now Datasheet
Surface Mount Inductors - 7435197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435197
Surface Mount Inductors 7435197
Bourns SRN8040-101M

Bourns SRN8040-101M

Supplier's Site
Surface Mount Inductors - 7435197P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435197P
Surface Mount Inductors 7435197P
Bourns SRN8040-101M

Bourns SRN8040-101M

Supplier's Site
Surface Mount Inductors - 1729644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729644
Surface Mount Inductors 1729644
Bourns SRN8040-101M

Bourns SRN8040-101M

Supplier's Site
SMD 100UH 1A 400 MOHM Inductor and Choke - 71-SRN8040-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1A 400 MOHM Inductor and Choke
71-SRN8040-101M
SMD 100UH 1A 400 MOHM Inductor and Choke 71-SRN8040-101M
FIXED IND 100UH 1A 400 MOHM SMD Product overview: SRN8040-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1A 400 MOHM SMD Product overview: SRN8040-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN8040-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-101MCT-ND
Fixed Inductors SRN8040-101MCT-ND
100µH Semi-Shielded Inductor 1A 400mOhm Max Nonstandard

100µH Semi-Shielded Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-101MDKR-ND
Fixed Inductors SRN8040-101MDKR-ND
100µH Semi-Shielded Inductor 1A 400mOhm Max Nonstandard

100µH Semi-Shielded Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-101MTR-ND
Fixed Inductors SRN8040-101MTR-ND
100µH Semi-Shielded Inductor 1A 400mOhm Max Nonstandard

100µH Semi-Shielded Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN8040-101M
Inductors/Coils/Transformers >> Power Inductors SRN8040-101M
1A 100uH ±20% 1A SMD,7.9x8.2mm Power Inductors ROHS

1A 100uH ±20% 1A SMD,7.9x8.2mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, 1A, Smd; Inductance Bourns - 64T2396 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 1A, Smd; Inductance Bourns
64T2396
Inductor, Shielded, 100Uh, 1A, Smd; Inductance Bourns 64T2396
INDUCTOR, SHIELDED, 100UH, 1A, SMD; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRN8040 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 1A, SMD; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:SRN8040 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, 1A, Smd, Full Reel; Inductance Bourns - 61T9902 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 1A, Smd, Full Reel; Inductance Bourns
61T9902
Inductor, Shielded, 100Uh, 1A, Smd, Full Reel; Inductance Bourns 61T9902
INDUCTOR, SHIELDED, 100UH, 1A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRN8040 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 1A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:SRN8040 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 1A, 20%, Semishielded; Inductance Bourns - 38AC2385 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1A, 20%, Semishielded; Inductance Bourns
38AC2385
Inductor, 100Uh, 1A, 20%, Semishielded; Inductance Bourns 38AC2385
INDUCTOR, 100UH, 1A, 20%, SEMISHIELDED; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 1A, 20%, SEMISHIELDED; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Semishielded; Saturation Current (Isat):1A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN8040-101M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN8040-101M
Fixed Inductors SRN8040-101M
FIXED IND 100UH 1A 400 MOHM SMD

FIXED IND 100UH 1A 400 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897420-SRN8040-101M 7435197 7435197P 71-SRN8040-101M SRN8040-101MCT-ND SRN8040-101M 64T2396 38AC2385 SRN8040-101M
Product Name Fixed Inductors - SRN8040-101M Surface Mount Inductors Surface Mount Inductors SMD 100UH 1A 400 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, Shielded, 100Uh, 1A, Smd; Inductance Bourns Inductor, 100Uh, 1A, 20%, Semishielded; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers