Bourns, Inc. Fixed Inductors SRN8040-100M

Description
10µH Semi-Shielded Inductor 3.1A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Semi-Shielded Inductor 3.1A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN8040-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-100MDKR-ND
Fixed Inductors SRN8040-100MDKR-ND
10µH Semi-Shielded Inductor 3.1A 50mOhm Max Nonstandard

10µH Semi-Shielded Inductor 3.1A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-100MTR-ND
Fixed Inductors SRN8040-100MTR-ND
10µH Semi-Shielded Inductor 3.1A 50mOhm Max Nonstandard

10µH Semi-Shielded Inductor 3.1A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-100MCT-ND
Fixed Inductors SRN8040-100MCT-ND
10µH Semi-Shielded Inductor 3.1A 50mOhm Max Nonstandard

10µH Semi-Shielded Inductor 3.1A 50mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN8040-100M
897419-SRN8040-100M
Fixed Inductors - SRN8040-100M 897419-SRN8040-100M
Manufacturer: Bourns Inc. Win Source Part Number: 897419-SRN8040-100M Series: SRN8040 Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Semi-Shielded Wirewound Inductor 3.1 A 50mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN8040 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN8040100M, SRN8040-100MTR, SRN8040-100MCT, SRN8040-100MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897419-SRN8040-100M
Series: SRN8040
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Semi-Shielded Wirewound Inductor 3.1 A 50mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN8040
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN8040100M, SRN8040-100MTR, SRN8040-100MCT, SRN8040-100MDKR

Buy Now Datasheet
Surface Mount Inductors - 1808869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808869
Surface Mount Inductors 1808869
Bourns SRN8040-100M

Bourns SRN8040-100M

Supplier's Site
Surface Mount Inductors - 1808974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808974
Surface Mount Inductors 1808974
Bourns SRN8040-100M

Bourns SRN8040-100M

Supplier's Site
SMD 10UH 3.1A 50 MOHM Inductor and Choke - 71-SRN8040-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.1A 50 MOHM Inductor and Choke
71-SRN8040-100M
SMD 10UH 3.1A 50 MOHM Inductor and Choke 71-SRN8040-100M
FIXED IND 10UH 3.1A 50 MOHM SMD Product overview: SRN8040-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.1A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.1A 50 MOHM SMD Product overview: SRN8040-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.1A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 3.4A, Smd; Inductance Bourns - 64T2395 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 3.4A, Smd; Inductance Bourns
64T2395
Inductor, Shielded, 10Uh, 3.4A, Smd; Inductance Bourns 64T2395
INDUCTOR, SHIELDED, 10UH, 3.4A, SMD; Inductance:10µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 3.4A, SMD; Inductance:10µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):3.4A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 3.4A, Smd, Full Reel; Inductance Bourns - 61T9901 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 3.4A, Smd, Full Reel; Inductance Bourns
61T9901
Inductor, Shielded, 10Uh, 3.4A, Smd, Full Reel; Inductance Bourns 61T9901
INDUCTOR, SHIELDED, 10UH, 3.4A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:SRN8040 Series; DC Resistance Max:0.05ohm; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 3.4A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):3.4A; Product Range:SRN8040 Series; DC Resistance Max:0.05ohm; Product Length:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn8040 Series, 10 H, 20%, Shielded, 0.05 Ohm, 3.1 A Rohs Compliant Bourns - 73T9658 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn8040 Series, 10 H, 20%, Shielded, 0.05 Ohm, 3.1 A Rohs Compliant Bourns
73T9658
Surface Mount Power Inductor, Srn8040 Series, 10 H, 20%, Shielded, 0.05 Ohm, 3.1 A Rohs Compliant Bourns 73T9658
Surface Mount Power Inductor, SRN8040 Series, 10 H, 20%, Shielded, 0.05 ohm, 3.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN8040 Series, 10 H, 20%, Shielded, 0.05 ohm, 3.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN8040-100MDKR-ND 897419-SRN8040-100M 1808869 71-SRN8040-100M 64T2395 61T9901 73T9658
Product Name Fixed Inductors Fixed Inductors - SRN8040-100M Surface Mount Inductors SMD 10UH 3.1A 50 MOHM Inductor and Choke Inductor, Shielded, 10Uh, 3.4A, Smd; Inductance Bourns Inductor, Shielded, 10Uh, 3.4A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srn8040 Series, 10 H, 20%, Shielded, 0.05 Ohm, 3.1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers