Win Source Part Number: 1095955-SRN6045TA-6R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 34mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Alternative Parts (Cross-Reference): RLB0914-6R8ML; LHL08TB6R8M; SDR1005-6R8ML; SRN8040-6R8Y; NRS8040T6R8NJGJ; 1267AY-6R8N=P3SRN604
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6045TA-6R8MDKR,SR
Base Product Number: SRN6045TA
Current - Saturation (Isat): 5.7A
FIXED IND 6.8UH 3.6A 34 MOHM SMD Product overview: SRN6045TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.6A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.6A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-6R8M can be used for catalog matching and distributor lookup.
6.8µH Semi-Shielded Wirewound Inductor 3.6A 34mOhm Nonstandard
6.8µH Semi-Shielded Wirewound Inductor 3.6A 34mOhm Nonstandard
6.8µH Semi-Shielded Wirewound Inductor 3.6A 34mOhm Nonstandard
INDUCTOR, AEC-Q200, 6.8UH, 3.6A, 20%; Inductance:6.8µH; RMS Current (Irms):3.6A; Inductor Construction:Semishi
FIXED IND 6.8UH 3.6A 34 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1095955-SRN6045TA-6R8M | 71-SRN6045TA-6R8M | SRN6045TA-6R8MTR-ND | 94Y3556 | SRN6045TA-6R8M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 6.8UH 3.6A 34 MOHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 6.8Uh, 3.6A, 20%; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Application | RF Choke |