Win Source Part Number: 1274268-SRN6045TA-6R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.3 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 33mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6045TA-6R3MCT,SRN
Base Product Number: SRN6045TA
Current - Saturation (Isat): 5.9A
FIXED IND 6.3UH 3.8A 33 MOHM SMD Product overview: SRN6045TA-6R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3UH, 3.8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.3UH, 3.8A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-6R3M can be used for catalog matching and distributor lookup.
6.3µH Semi-Shielded Wirewound Inductor 3.8A 33mOhm Nonstandard
6.3µH Semi-Shielded Wirewound Inductor 3.8A 33mOhm Nonstandard
6.3µH Semi-Shielded Wirewound Inductor 3.8A 33mOhm Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274268-SRN6045TA-6R3M | 71-SRN6045TA-6R3M | SRN6045TA-6R3MCT-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 6.3UH 3.8A 33 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |