Manufacturer: Bourns Inc.
Win Source Part Number: 742012-SRN6045TA-680
Manufacturer Homepage: www.bourns.com
Reference case: SMD
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
FIXED IND 68UH 1.1A 305 MOHM SMD Product overview: SRN6045TA-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.1A, 305 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.1A, 305 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-680M can be used for catalog matching and distributor lookup.
68µH Semi-Shielded Wirewound Inductor 1.1A 305mOhm Nonstandard
68µH Semi-Shielded Wirewound Inductor 1.1A 305mOhm Nonstandard
68µH Semi-Shielded Wirewound Inductor 1.1A 305mOhm Nonstandard
1.1A 68uH ±20% 1.6A SMD,6x6mm Power Inductors ROHS
FIXED IND 68UH 1.1A 305 MOHM SMD
INDUCTOR, 68UH, SEMISHIELDED, 1.1A; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 742012-SRN6045TA-680M | 2231805 | 71-SRN6045TA-680M | SRN6045TA-680MDKR-ND | SRN6045TA-680M | SRN6045TA-680M | 94Y3557 |
| Product Name | Fixed Inductors - SRN6045TA-680M | Surface Mount Inductors | SMD 68UH 1.1A 305 MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Inductor, 68Uh, Semishielded, 1.1A; Inductance Bourns |
| Inductance Range | 68 microH | 68 microH | 68 microH | 68 microH | 68 microH | ||
| Rated DC Current | 920 milliamps | 1600 milliamps | 1100 milliamps | 1100 milliamps | 1100 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 6045T | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |