Win Source Part Number: 1274270-SRN6045TA-47
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 470 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.46Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6045TA-471K,118-S
Base Product Number: SRN6045TA
Current - Saturation (Isat): 500mA
Bourns SRN6045TA-471K Power Inductor
470µH Semi-Shielded Wirewound Inductor 400mA 2.46Ohm Max Nonstandard
470µH Semi-Shielded Wirewound Inductor 400mA 2.46Ohm Max Nonstandard
470µH Semi-Shielded Wirewound Inductor 400mA 2.46Ohm Max Nonstandard
FIXED IND 470UH 400MA 2.46OHM SM Product overview: SRN6045TA-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 400MA, 2.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 400MA, 2.46OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-471K can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 470UH, SEMISHIELD, 0.4A; Inductance:470µH; RMS Current (Irms):400mA; Inductor Construction:Semishi
POWER INDUCTOR, 470UH, SEMISHIELD, 0.4A; Inductance:470µH; RMS Current (Irms):400mA; Inductor Construction:Semishi
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274270-SRN6045TA-471K | 466105 | 118-SRN6045TA-471KCT-ND | 71-SRN6045TA-471K | 33AK4389 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Inductors | Fixed Inductors | 470UH 400MA 2.46OHM Inductor and Choke | Power Inductor, 470Uh, Semishield, 0.4A; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke | Power Choke |