Bourns, Inc. Fixed Inductors SRN6045TA-3R3Y

Description
3.3µH Semi-Shielded Wirewound Inductor 5A 21mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Semi-Shielded Wirewound Inductor 5A 21mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN6045TA-3R3YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-3R3YTR-ND
Fixed Inductors SRN6045TA-3R3YTR-ND
3.3µH Semi-Shielded Wirewound Inductor 5A 21mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 5A 21mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045TA-3R3YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-3R3YDKR-ND
Fixed Inductors SRN6045TA-3R3YDKR-ND
3.3µH Semi-Shielded Wirewound Inductor 5A 21mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 5A 21mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045TA-3R3YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-3R3YCT-ND
Fixed Inductors SRN6045TA-3R3YCT-ND
3.3µH Semi-Shielded Wirewound Inductor 5A 21mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 5A 21mOhm Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1274273-SRN6045TA-3R3Y - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274273-SRN6045TA-3R3Y
Inductors, Coils, Chokes - Fixed Inductors 1274273-SRN6045TA-3R3Y
Win Source Part Number: 1274273-SRN6045TA-3R 3Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6045TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 3.3 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 45MHz Package / Case: Nonstandard DC Resistance (DCR): 21mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6045TA-3R3YDKR,SR N6045TA-3R3YCT,SRN60 45TA-3R3YTR Base Product Number: SRN6045TA Current - Saturation (Isat): 7.8A

Win Source Part Number: 1274273-SRN6045TA-3R3Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 45MHz
Package / Case: Nonstandard
DC Resistance (DCR): 21mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6045TA-3R3YDKR,SRN6045TA-3R3YCT,SRN6045TA-3R3YTR
Base Product Number: SRN6045TA
Current - Saturation (Isat): 7.8A

Buy Now Datasheet
SMD 3.3UH 5A 21 MOHM Inductor and Choke - 71-SRN6045TA-3R3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 5A 21 MOHM Inductor and Choke
71-SRN6045TA-3R3Y
SMD 3.3UH 5A 21 MOHM Inductor and Choke 71-SRN6045TA-3R3Y
FIXED IND 3.3UH 5A 21 MOHM SMD Product overview: SRN6045TA-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-3R3Y can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5A 21 MOHM SMD Product overview: SRN6045TA-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-3R3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 466103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466103
Surface Mount Inductors 466103
Bourns SRN6045TA-3R3Y Power Inductor

Bourns SRN6045TA-3R3Y Power Inductor

Supplier's Site
Fixed Inductors - SRN6045TA-3R3Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045TA-3R3Y
Fixed Inductors SRN6045TA-3R3Y
FIXED IND 3.3UH 5A 21 MOHM SMD

FIXED IND 3.3UH 5A 21 MOHM SMD

Supplier's Site Datasheet
Inductor, Aec-Q200, 3.3Uh, 5A, 30%; Inductance Bourns - 94Y3550 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, 5A, 30%; Inductance Bourns
94Y3550
Inductor, Aec-Q200, 3.3Uh, 5A, 30%; Inductance Bourns 94Y3550
INDUCTOR, AEC-Q200, 3.3UH, 5A, 30%; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Semishi elded; Saturation Current (Isat):7.8A; Product Range:SRN6045TA Series; Inductor Case / Package:-; DC Resistance Max:0.021ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 3.3UH, 5A, 30%; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Semishielded; Saturation Current (Isat):7.8A; Product Range:SRN6045TA Series; Inductor Case / Package:-; DC Resistance Max:0.021ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN6045TA-3R3YTR-ND 1274273-SRN6045TA-3R3Y 71-SRN6045TA-3R3Y 466103 SRN6045TA-3R3Y 94Y3550
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 5A 21 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Inductor, Aec-Q200, 3.3Uh, 5A, 30%; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details