Bourns, Inc. Surface Mount Inductors SRN6045TA-220M

Description
Bourns SRN6045TA-220M
Request a Quote Datasheet
Description
Bourns SRN6045TA-220M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2231800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231800
Surface Mount Inductors 2231800
Bourns SRN6045TA-220M

Bourns SRN6045TA-220M

Supplier's Site
Surface Mount Inductors - 2231801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231801P
Surface Mount Inductors 2231801P
Bourns SRN6045TA-220M

Bourns SRN6045TA-220M

Supplier's Site
Surface Mount Inductors - 2231801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231801
Surface Mount Inductors 2231801
Bourns SRN6045TA-220M

Bourns SRN6045TA-220M

Supplier's Site
SMD 22UH 2.3A 96 MOHM Inductor and Choke - 71-SRN6045TA-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.3A 96 MOHM Inductor and Choke
71-SRN6045TA-220M
SMD 22UH 2.3A 96 MOHM Inductor and Choke 71-SRN6045TA-220M
FIXED IND 22UH 2.3A 96 MOHM SMD Product overview: SRN6045TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.3A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.3A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.3A 96 MOHM SMD Product overview: SRN6045TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.3A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.3A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN6045TA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-220MTR-ND
Fixed Inductors SRN6045TA-220MTR-ND
22µH Semi-Shielded Wirewound Inductor 2.3A 96mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 2.3A 96mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045TA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-220MCT-ND
Fixed Inductors SRN6045TA-220MCT-ND
22µH Semi-Shielded Wirewound Inductor 2.3A 96mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 2.3A 96mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045TA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-220MDKR-ND
Fixed Inductors SRN6045TA-220MDKR-ND
22µH Semi-Shielded Wirewound Inductor 2.3A 96mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 2.3A 96mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
964247-SRN6045TA-220M
Inductors, Coils, Chokes - Fixed Inductors 964247-SRN6045TA-220M
Win Source Part Number: 964247-SRN6045TA-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6045TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 22 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 96mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Alternative Parts (Cross-Reference): SRR6038-220Y; RLB0914-220KL; NRS6045T220MMGK; NR6045T220M; RLB0712-220KL; LHL08TB220KSRN6045TA 220M; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6045TA-220MCT,SRN 6045TA-220MTR,SRN604 5TA-220MDKR Base Product Number: SRN6045TA Current - Saturation (Isat): 3.3A

Win Source Part Number: 964247-SRN6045TA-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 96mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Alternative Parts (Cross-Reference): SRR6038-220Y; RLB0914-220KL; NRS6045T220MMGK; NR6045T220M; RLB0712-220KL; LHL08TB220KSRN6045TA220M;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6045TA-220MCT,SRN6045TA-220MTR,SRN6045TA-220MDKR
Base Product Number: SRN6045TA
Current - Saturation (Isat): 3.3A

Buy Now Datasheet
Inductor, Aec-Q200, 22Uh, 2.3A, 20%; Inductance Bourns - 94Y3548 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, 2.3A, 20%; Inductance Bourns
94Y3548
Inductor, Aec-Q200, 22Uh, 2.3A, 20%; Inductance Bourns 94Y3548
INDUCTOR, AEC-Q200, 22UH, 2.3A, 20%; Inductance:22µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:SRN6045TA Series; Inductor Case / Package:-; DC Resistance Max:0.096ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, 2.3A, 20%; Inductance:22µH; RMS Current (Irms):2.3A; Inductor Construction:Semishielded; Saturation Current (Isat):3.3A; Product Range:SRN6045TA Series; Inductor Case / Package:-; DC Resistance Max:0.096ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Aec-Q200, 22Uh, 2.3A, 20%; Inductance Bourns - 96Y9696 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, 2.3A, 20%; Inductance Bourns
96Y9696
Inductor, Aec-Q200, 22Uh, 2.3A, 20%; Inductance Bourns 96Y9696
INDUCTOR, AEC-Q200, 22UH, 2.3A, 20%; Inductance:22µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:SRN6045TA Series; Power Inductor Case:6mm x 6mm x 4.2mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, 2.3A, 20%; Inductance:22µH; RMS Current (Irms):2.3A; Inductor Construction:Semishielded; Saturation Current (Isat):3.3A; Product Range:SRN6045TA Series; Power Inductor Case:6mm x 6mm x 4.2mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRN6045TA-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045TA-220M
Fixed Inductors SRN6045TA-220M
FIXED IND 22UH 2.3A 96 MOHM SMD

FIXED IND 22UH 2.3A 96 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2231800 71-SRN6045TA-220M SRN6045TA-220MTR-ND 964247-SRN6045TA-220M 94Y3548 96Y9696 SRN6045TA-220M
Product Name Surface Mount Inductors SMD 22UH 2.3A 96 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 22Uh, 2.3A, 20%; Inductance Bourns Inductor, Aec-Q200, 22Uh, 2.3A, 20%; Inductance Bourns Fixed Inductors
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH
Rated DC Current 1900 milliamps 3300 milliamps 2300 milliamps 2300 milliamps 2300 milliamps 2300 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 6045T
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N9 0402DC-3N9XJRW , 0402DC-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details