Bourns, Inc. Fixed Inductors SRN6045TA-181M

Description
180µH Semi-Shielded Wirewound Inductor 680mA 745mOhm Nonstandard
Request a Quote Datasheet
Description
180µH Semi-Shielded Wirewound Inductor 680mA 745mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN6045TA-181MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-181MCT-ND
Fixed Inductors SRN6045TA-181MCT-ND
180µH Semi-Shielded Wirewound Inductor 680mA 745mOhm Nonstandard

180µH Semi-Shielded Wirewound Inductor 680mA 745mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045TA-181MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-181MTR-ND
Fixed Inductors SRN6045TA-181MTR-ND
180µH Semi-Shielded Wirewound Inductor 680mA 745mOhm Nonstandard

180µH Semi-Shielded Wirewound Inductor 680mA 745mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045TA-181MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-181MDKR-ND
Fixed Inductors SRN6045TA-181MDKR-ND
180µH Semi-Shielded Wirewound Inductor 680mA 745mOhm Nonstandard

180µH Semi-Shielded Wirewound Inductor 680mA 745mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
968177-SRN6045TA-181M
Inductors, Coils, Chokes - Fixed Inductors 968177-SRN6045TA-181M
Win Source Part Number: 968177-SRN6045TA-181 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6045TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 180 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 745mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6045TA-181MTR,SRN 6045TA-181MDKR,SRN60 45TA-181MCT Base Product Number: SRN6045TA Current - Saturation (Isat): 1A

Win Source Part Number: 968177-SRN6045TA-181M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 180 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 745mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6045TA-181MTR,SRN6045TA-181MDKR,SRN6045TA-181MCT
Base Product Number: SRN6045TA
Current - Saturation (Isat): 1A

Buy Now Datasheet
180UH 680MA 745MOHM Inductor and Choke - 71-SRN6045TA-181M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 680MA 745MOHM Inductor and Choke
71-SRN6045TA-181M
180UH 680MA 745MOHM Inductor and Choke 71-SRN6045TA-181M
FIXED IND 180UH 680MA 745MOHM SM Product overview: SRN6045TA-181M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 680MA, 745MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 680MA, 745MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-181M can be used for catalog matching and distributor lookup.

FIXED IND 180UH 680MA 745MOHM SM Product overview: SRN6045TA-181M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 680MA, 745MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 680MA, 745MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-181M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN6045TA-181MCT-ND 968177-SRN6045TA-181M 71-SRN6045TA-181M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 180UH 680MA 745MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers