Bourns, Inc. 120UH 850MA 500MOHM Inductor and Choke SRN6045TA-121M

Description
FIXED IND 120UH 850MA 500MOHM SM Product overview: SRN6045TA-121M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 850MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 850MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-121M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120UH 850MA 500MOHM SM Product overview: SRN6045TA-121M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 850MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 850MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-121M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120UH 850MA 500MOHM Inductor and Choke - 71-SRN6045TA-121M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 850MA 500MOHM Inductor and Choke
71-SRN6045TA-121M
120UH 850MA 500MOHM Inductor and Choke 71-SRN6045TA-121M
FIXED IND 120UH 850MA 500MOHM SM Product overview: SRN6045TA-121M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 850MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 850MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-121M can be used for catalog matching and distributor lookup.

FIXED IND 120UH 850MA 500MOHM SM Product overview: SRN6045TA-121M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 850MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 850MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-121M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN6045TA-121MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-121MCT-ND
Fixed Inductors SRN6045TA-121MCT-ND
120µH Semi-Shielded Wirewound Inductor 850mA 500mOhm Nonstandard

120µH Semi-Shielded Wirewound Inductor 850mA 500mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045TA-121MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-121MDKR-ND
Fixed Inductors SRN6045TA-121MDKR-ND
120µH Semi-Shielded Wirewound Inductor 850mA 500mOhm Nonstandard

120µH Semi-Shielded Wirewound Inductor 850mA 500mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045TA-121MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-121MTR-ND
Fixed Inductors SRN6045TA-121MTR-ND
120µH Semi-Shielded Wirewound Inductor 850mA 500mOhm Nonstandard

120µH Semi-Shielded Wirewound Inductor 850mA 500mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 466099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466099
Surface Mount Inductors 466099
Bourns SRN6045TA-121M Power Inductor

Bourns SRN6045TA-121M Power Inductor

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274274-SRN6045TA-121M
Inductors, Coils, Chokes - Fixed Inductors 1274274-SRN6045TA-121M
Win Source Part Number: 1274274-SRN6045TA-12 1M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6045TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 120 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 500mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6045TA-121MTR,SRN 6045TA-121MCT,SRN604 5TA-121MDKR Base Product Number: SRN6045TA Current - Saturation (Isat): 1.2A

Win Source Part Number: 1274274-SRN6045TA-121M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 120 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 500mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6045TA-121MTR,SRN6045TA-121MCT,SRN6045TA-121MDKR
Base Product Number: SRN6045TA
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
Inductor, Aec-Q200, 120Uh, 0.85A, 20%; Inductance Bourns - 96Y9691 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 120Uh, 0.85A, 20%; Inductance Bourns
96Y9691
Inductor, Aec-Q200, 120Uh, 0.85A, 20%; Inductance Bourns 96Y9691
INDUCTOR, AEC-Q200, 120UH, 0.85A, 20%; Inductance:120µH; RMS Current (Irms):850mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.2A; Product Range:SRN6045TA Series; Power Inductor Case:6mm x 6mm x 4.2mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 120UH, 0.85A, 20%; Inductance:120µH; RMS Current (Irms):850mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.2A; Product Range:SRN6045TA Series; Power Inductor Case:6mm x 6mm x 4.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 120Uh, Semishielded, 0.85A; Inductance Bourns - 94Y3543 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Uh, Semishielded, 0.85A; Inductance Bourns
94Y3543
Inductor, 120Uh, Semishielded, 0.85A; Inductance Bourns 94Y3543
INDUCTOR, 120UH, SEMISHIELDED, 0.85A; Inductance:120µH; RMS Current (Irms):850mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.2A; Product Range:SRN6045TA Series; Inductor Case / Package:-; DC Resistance Max:0.5ohmRoHS Compliant: Yes

INDUCTOR, 120UH, SEMISHIELDED, 0.85A; Inductance:120µH; RMS Current (Irms):850mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.2A; Product Range:SRN6045TA Series; Inductor Case / Package:-; DC Resistance Max:0.5ohmRoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRN6045TA-121M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045TA-121M
Fixed Inductors SRN6045TA-121M
FIXED IND 120UH 850MA 500MOHM SM

FIXED IND 120UH 850MA 500MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN6045TA-121M SRN6045TA-121MCT-ND 466099 1274274-SRN6045TA-121M 96Y9691 94Y3543 SRN6045TA-121M
Product Name 120UH 850MA 500MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 120Uh, 0.85A, 20%; Inductance Bourns Inductor, 120Uh, Semishielded, 0.85A; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 120 microH 120 microH 120 microH 120 microH 120 microH 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers