Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN6045TA-120M

Description
Win Source Part Number: 1274266-SRN6045TA-12 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6045TA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Semi-Shielded Inductance: 12 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 22MHz Package / Case: Nonstandard DC Resistance (DCR): 78mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRN6045TA Current - Saturation (Isat): 4A
Request a Quote Datasheet
Description
Win Source Part Number: 1274266-SRN6045TA-12 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6045TA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Semi-Shielded Inductance: 12 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 22MHz Package / Case: Nonstandard DC Resistance (DCR): 78mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRN6045TA Current - Saturation (Isat): 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274266-SRN6045TA-120M
Inductors, Coils, Chokes - Fixed Inductors 1274266-SRN6045TA-120M
Win Source Part Number: 1274266-SRN6045TA-12 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6045TA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Semi-Shielded Inductance: 12 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 22MHz Package / Case: Nonstandard DC Resistance (DCR): 78mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRN6045TA Current - Saturation (Isat): 4A

Win Source Part Number: 1274266-SRN6045TA-120M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045TA
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Semi-Shielded
Inductance: 12 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 22MHz
Package / Case: Nonstandard
DC Resistance (DCR): 78mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRN6045TA
Current - Saturation (Isat): 4A

Buy Now Datasheet
SMD 12UH 3A 78 MOHM Inductor and Choke - 71-SRN6045TA-120M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 3A 78 MOHM Inductor and Choke
71-SRN6045TA-120M
SMD 12UH 3A 78 MOHM Inductor and Choke 71-SRN6045TA-120M
FIXED IND 12UH 3A 78 MOHM SMD Product overview: SRN6045TA-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-120M can be used for catalog matching and distributor lookup.

FIXED IND 12UH 3A 78 MOHM SMD Product overview: SRN6045TA-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-120M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRN6045TA-120MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 3A 78 MOHM SMD

FIXED IND 12UH 3A 78 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRN6045TA-120MTR-ND - DigiKey
Thief River Falls, MN, United States
12µH Semi-Shielded Wirewound Inductor 3A 78mOhm Max Nonstandard

12µH Semi-Shielded Wirewound Inductor 3A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN6045TA-120MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 3A 78 MOHM SMD

FIXED IND 12UH 3A 78 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274266-SRN6045TA-120M 71-SRN6045TA-120M 118-SRN6045TA-120MDKR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 12UH 3A 78 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176785-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N9 0402DC-6N9XJRW , 0402DC-6N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details