Bourns, Inc. Fixed Inductors SRN6045HA-R55Y

Description
550nH Semi-Shielded Inductor 7A 6mOhm Max Nonstandard
Request a Quote Datasheet
Description
550nH Semi-Shielded Inductor 7A 6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN6045HA-R55YTR-ND - DigiKey
Thief River Falls, MN, United States
550nH Semi-Shielded Inductor 7A 6mOhm Max Nonstandard

550nH Semi-Shielded Inductor 7A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN6045HA-R55YDKR-ND - DigiKey
Thief River Falls, MN, United States
550nH Semi-Shielded Inductor 7A 6mOhm Max Nonstandard

550nH Semi-Shielded Inductor 7A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN6045HA-R55YCT-ND - DigiKey
Thief River Falls, MN, United States
550nH Semi-Shielded Inductor 7A 6mOhm Max Nonstandard

550nH Semi-Shielded Inductor 7A 6mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.55Uh, 7A, 6X6X4.7Mm Rohs Compliant Bourns - 62AJ4924 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.55Uh, 7A, 6X6X4.7Mm Rohs Compliant Bourns
62AJ4924
Power Inductor, 0.55Uh, 7A, 6X6X4.7Mm Rohs Compliant Bourns 62AJ4924
POWER INDUCTOR, 0.55UH, 7A, 6X6X4.7MM ROHS COMPLIANT: YES

POWER INDUCTOR, 0.55UH, 7A, 6X6X4.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN6045HA-R55YTR-ND 62AJ4924
Product Name Fixed Inductors Power Inductor, 0.55Uh, 7A, 6X6X4.7Mm Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details