Bourns, Inc. Fixed Inductors SRN6045HA-220M

Description
22µH Semi-Shielded Inductor 1.7A 144mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Semi-Shielded Inductor 1.7A 144mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN6045HA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Inductor 1.7A 144mOhm Max Nonstandard

22µH Semi-Shielded Inductor 1.7A 144mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN6045HA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Inductor 1.7A 144mOhm Max Nonstandard

22µH Semi-Shielded Inductor 1.7A 144mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN6045HA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Inductor 1.7A 144mOhm Max Nonstandard

22µH Semi-Shielded Inductor 1.7A 144mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 22Uh, 1.7A, 6X6X4.7Mm Rohs Compliant Bourns - 62AJ4930 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 1.7A, 6X6X4.7Mm Rohs Compliant Bourns
62AJ4930
Power Inductor, 22Uh, 1.7A, 6X6X4.7Mm Rohs Compliant Bourns 62AJ4930
POWER INDUCTOR, 22UH, 1.7A, 6X6X4.7MM ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, 1.7A, 6X6X4.7MM ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SRN6045HA-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045HA-220M
Fixed Inductors SRN6045HA-220M
IND,6X6X4.7MM,22UH20 %,1.7A,SEMI-

IND,6X6X4.7MM,22UH20%,1.7A,SEMI-

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN6045HA-220MCT-ND 62AJ4930 SRN6045HA-220M
Product Name Fixed Inductors Power Inductor, 22Uh, 1.7A, 6X6X4.7Mm Rohs Compliant Bourns Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 3615AR10K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details