Bourns SRN6045HA-101M Power Inductor
Bourns SRN6045HA-101M Power Inductor
Bourns SRN6045HA-101M Power Inductor
100µH Semi-Shielded Inductor 720mA 540mOhm Max Nonstandard
100µH Semi-Shielded Inductor 720mA 540mOhm Max Nonstandard
100µH Semi-Shielded Inductor 720mA 540mOhm Max Nonstandard
IND,6X6X4.7MM,100UH2
POWER INDUCTOR, 100UH, 0.72A, 6X6X4.7MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2475958 | 118-SRN6045HA-101MCT-ND | SRN6045HA-101M | 62AJ4928 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Power Inductor, 100Uh, 0.72A, 6X6X4.7Mm Rohs Compliant Bourns |
| Application | Power Choke | |||
| Inductance Range | 100 microH | 100 microH | ||
| Rated DC Current | 720 milliamps | 1200 milliamps | 720 milliamps | |
| Standards and Certifications | RoHS | RoHS | ||
| EIA Case Size | 6045 |