Bourns SRN6045HA-100M Power Inductor
Bourns SRN6045HA-100M Power Inductor
Bourns SRN6045HA-100M Power Inductor
10µH Semi-Shielded Inductor 2.6A 50mOhm Max Nonstandard
10µH Semi-Shielded Inductor 2.6A 50mOhm Max Nonstandard
10µH Semi-Shielded Inductor 2.6A 50mOhm Max Nonstandard
POWER INDUCTOR, 10UH, 2.6A, 6X6X4.7MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2475955 | 118-SRN6045HA-100MCT-ND | 62AJ4927 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 10Uh, 2.6A, 6X6X4.7Mm Rohs Compliant Bourns |
| Application | Power Choke | ||
| Inductance Range | 10 microH | ||
| Rated DC Current | 2600 milliamps | 4000 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 6045 |