Bourns, Inc. Inductor, Semishielded, 8.2Uh, 2.7A, 30%; Inductance Bourns SRN6045-8R2Y.

Description
INDUCTOR, SEMISHIELDED, 8.2UH, 2.7A, 30%; Inductance:8.2µH; RMS Current (Irms):2.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:SRN6045 Series; DC Resistance Max:0.055ohm; Product Length:6mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SEMISHIELDED, 8.2UH, 2.7A, 30%; Inductance:8.2µH; RMS Current (Irms):2.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:SRN6045 Series; DC Resistance Max:0.055ohm; Product Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Semishielded, 8.2Uh, 2.7A, 30%; Inductance Bourns - 28AC3117 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 8.2Uh, 2.7A, 30%; Inductance Bourns
28AC3117
Inductor, Semishielded, 8.2Uh, 2.7A, 30%; Inductance Bourns 28AC3117
INDUCTOR, SEMISHIELDED, 8.2UH, 2.7A, 30%; Inductance:8.2µH; RMS Current (Irms):2.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:SRN6045 Series; DC Resistance Max:0.055ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 8.2UH, 2.7A, 30%; Inductance:8.2µH; RMS Current (Irms):2.7A; Inductor Construction:Semishielded; Saturation Current (Isat):3.3A; Product Range:SRN6045 Series; DC Resistance Max:0.055ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3117
Product Name Inductor, Semishielded, 8.2Uh, 2.7A, 30%; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 8.2 microH
DCR 0.0550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3245-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Inductance Range 350 microH
View Details