Bourns, Inc. SMD 47UH 1.1A 257 MOHM Inductor and Choke SRN6045-470M

Description
FIXED IND 47UH 1.1A 257 MOHM SMD Product overview: SRN6045-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.1A, 257 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.1A, 257 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.1A 257 MOHM SMD Product overview: SRN6045-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.1A, 257 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.1A, 257 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 1.1A 257 MOHM Inductor and Choke - 71-SRN6045-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.1A 257 MOHM Inductor and Choke
71-SRN6045-470M
SMD 47UH 1.1A 257 MOHM Inductor and Choke 71-SRN6045-470M
FIXED IND 47UH 1.1A 257 MOHM SMD Product overview: SRN6045-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.1A, 257 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.1A, 257 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.1A 257 MOHM SMD Product overview: SRN6045-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.1A, 257 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.1A, 257 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN6045-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-470MCT-ND
Fixed Inductors SRN6045-470MCT-ND
47µH Semi-Shielded Wirewound Inductor 1.1A 257mOhm Max Nonstandard

47µH Semi-Shielded Wirewound Inductor 1.1A 257mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-470MTR-ND
Fixed Inductors SRN6045-470MTR-ND
47µH Semi-Shielded Wirewound Inductor 1.1A 257mOhm Max Nonstandard

47µH Semi-Shielded Wirewound Inductor 1.1A 257mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-470MDKR-ND
Fixed Inductors SRN6045-470MDKR-ND
47µH Semi-Shielded Wirewound Inductor 1.1A 257mOhm Max Nonstandard

47µH Semi-Shielded Wirewound Inductor 1.1A 257mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-470M - 897416-SRN6045-470M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRN6045-470M
897416-SRN6045-470M
Fixed Inductors - SRN6045-470M 897416-SRN6045-470M
Manufacturer: Bourns Inc. Win Source Part Number: 897416-SRN6045-470M Series: SRN6045 Operating Temperature Range: -40°C ~ 125°C Features: 47 µH Semi-Shielded Wirewound Inductor 1.1 A 257mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN6045 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN6045470M, SRN6045-470MTR, SRN6045-470MDKR, SRN6045-470MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897416-SRN6045-470M
Series: SRN6045
Operating Temperature Range: -40°C ~ 125°C
Features: 47 µH Semi-Shielded Wirewound Inductor 1.1 A 257mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN6045
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN6045470M, SRN6045-470MTR, SRN6045-470MDKR, SRN6045-470MCT

Buy Now Datasheet
Surface Mount Inductors - 7435131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435131
Surface Mount Inductors 7435131
Bourns SRN6045-470M

Bourns SRN6045-470M

Supplier's Site
Surface Mount Inductors - 7435131P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435131P
Surface Mount Inductors 7435131P
Bourns SRN6045-470M

Bourns SRN6045-470M

Supplier's Site
Surface Mount Inductors - 1728385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728385
Surface Mount Inductors 1728385
Bourns SRN6045-470M

Bourns SRN6045-470M

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN6045-470M
Inductors/Coils/Transformers >> Power Inductors SRN6045-470M
1.1A 47uH ±20% 1.3A SMD,6x6mm Power Inductors ROHS

1.1A 47uH ±20% 1.3A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SRN6045-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045-470M
Fixed Inductors SRN6045-470M
FIXED IND 47UH 1.1A 257 MOHM SMD

FIXED IND 47UH 1.1A 257 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 1.3A, Smd; Inductance Bourns - 64T2388 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.3A, Smd; Inductance Bourns
64T2388
Inductor, Shielded, 47Uh, 1.3A, Smd; Inductance Bourns 64T2388
INDUCTOR, SHIELDED, 47UH, 1.3A, SMD; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRN6045 Series; DC Resistance Max:0.257ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.3A, SMD; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRN6045 Series; DC Resistance Max:0.257ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn6045 Series, 47 H, 30%, Shielded, 0.257 Ohm, 1.1 A Rohs Compliant Bourns - 73T9652 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn6045 Series, 47 H, 30%, Shielded, 0.257 Ohm, 1.1 A Rohs Compliant Bourns
73T9652
Surface Mount Power Inductor, Srn6045 Series, 47 H, 30%, Shielded, 0.257 Ohm, 1.1 A Rohs Compliant Bourns 73T9652
Surface Mount Power Inductor, SRN6045 Series, 47 H, 30%, Shielded, 0.257 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN6045 Series, 47 H, 30%, Shielded, 0.257 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 1.3A, Smd; Inductance Bourns - 61T9894 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.3A, Smd; Inductance Bourns
61T9894
Inductor, Shielded, 47Uh, 1.3A, Smd; Inductance Bourns 61T9894
INDUCTOR, SHIELDED, 47UH, 1.3A, SMD; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRN6045 Series; DC Resistance Max:0.257ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.3A, SMD; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRN6045 Series; DC Resistance Max:0.257ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, 1.1A, 20%, Semishielded; Inductance Bourns - 38AC2382 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.1A, 20%, Semishielded; Inductance Bourns
38AC2382
Inductor, 47Uh, 1.1A, 20%, Semishielded; Inductance Bourns 38AC2382
INDUCTOR, 47UH, 1.1A, 20%, SEMISHIELDED; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 47UH, 1.1A, 20%, SEMISHIELDED; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN6045-470M SRN6045-470MCT-ND 897416-SRN6045-470M 7435131 7435131P SRN6045-470M SRN6045-470M 64T2388 73T9652 38AC2382
Product Name SMD 47UH 1.1A 257 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRN6045-470M Surface Mount Inductors Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, Shielded, 47Uh, 1.3A, Smd; Inductance Bourns Surface Mount Power Inductor, Srn6045 Series, 47 H, 30%, Shielded, 0.257 Ohm, 1.1 A Rohs Compliant Bourns Inductor, 47Uh, 1.1A, 20%, Semishielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH 47 microH 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers