Bourns, Inc. SMD 33UH 1.4A 188 MOHM Inductor and Choke SRN6045-330M

Description
FIXED IND 33UH 1.4A 188 MOHM SMD Product overview: SRN6045-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.4A, 188 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.4A, 188 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 1.4A 188 MOHM SMD Product overview: SRN6045-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.4A, 188 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.4A, 188 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 1.4A 188 MOHM Inductor and Choke - 71-SRN6045-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.4A 188 MOHM Inductor and Choke
71-SRN6045-330M
SMD 33UH 1.4A 188 MOHM Inductor and Choke 71-SRN6045-330M
FIXED IND 33UH 1.4A 188 MOHM SMD Product overview: SRN6045-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.4A, 188 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.4A, 188 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.4A 188 MOHM SMD Product overview: SRN6045-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.4A, 188 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.4A, 188 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN6045-330M - 897415-SRN6045-330M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRN6045-330M
897415-SRN6045-330M
Fixed Inductors - SRN6045-330M 897415-SRN6045-330M
Manufacturer: Bourns Inc. Win Source Part Number: 897415-SRN6045-330M Series: SRN6045 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Semi-Shielded Wirewound Inductor 1.4 A 188mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN6045 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN6045-330MTR, SRN6045-330MDKR, SRN6045330M, SRN6045-330MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897415-SRN6045-330M
Series: SRN6045
Operating Temperature Range: -40°C ~ 125°C
Features: 33 µH Semi-Shielded Wirewound Inductor 1.4 A 188mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN6045
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN6045-330MTR, SRN6045-330MDKR, SRN6045330M, SRN6045-330MCT

Buy Now Datasheet
Fixed Inductors - SRN6045-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-330MTR-ND
Fixed Inductors SRN6045-330MTR-ND
33µH Semi-Shielded Wirewound Inductor 1.4A 188mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 1.4A 188mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-330MCT-ND
Fixed Inductors SRN6045-330MCT-ND
33µH Semi-Shielded Wirewound Inductor 1.4A 188mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 1.4A 188mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-330MDKR-ND
Fixed Inductors SRN6045-330MDKR-ND
33µH Semi-Shielded Wirewound Inductor 1.4A 188mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 1.4A 188mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7435138P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435138P
Surface Mount Inductors 7435138P
Bourns SRN6045-330M

Bourns SRN6045-330M

Supplier's Site
Surface Mount Inductors - 7435138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435138
Surface Mount Inductors 7435138
Bourns SRN6045-330M

Bourns SRN6045-330M

Supplier's Site
Surface Mount Inductors - 1729605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729605
Surface Mount Inductors 1729605
Bourns SRN6045-330M

Bourns SRN6045-330M

Supplier's Site
Inductor, Shielded, 33Uh, 1.5A, Smd; Inductance Bourns - 64T2386 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 1.5A, Smd; Inductance Bourns
64T2386
Inductor, Shielded, 33Uh, 1.5A, Smd; Inductance Bourns 64T2386
INDUCTOR, SHIELDED, 33UH, 1.5A, SMD; Inductance:33µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRN6045 Series; DC Resistance Max:0.188ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 1.5A, SMD; Inductance:33µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRN6045 Series; DC Resistance Max:0.188ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, 1.4A, 20%, Semishielded; Inductance Bourns - 38AC2380 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 1.4A, 20%, Semishielded; Inductance Bourns
38AC2380
Inductor, 33Uh, 1.4A, 20%, Semishielded; Inductance Bourns 38AC2380
INDUCTOR, 33UH, 1.4A, 20%, SEMISHIELDED; Inductance:33µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.5A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 33UH, 1.4A, 20%, SEMISHIELDED; Inductance:33µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.5A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN6045-330M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045-330M
Fixed Inductors SRN6045-330M
FIXED IND 33UH 1.4A 188 MOHM SMD

FIXED IND 33UH 1.4A 188 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN6045-330M 897415-SRN6045-330M SRN6045-330MTR-ND 7435138P 7435138 64T2386 38AC2380 SRN6045-330M
Product Name SMD 33UH 1.4A 188 MOHM Inductor and Choke Fixed Inductors - SRN6045-330M Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 33Uh, 1.5A, Smd; Inductance Bourns Inductor, 33Uh, 1.4A, 20%, Semishielded; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIT68-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details