Bourns, Inc. Fixed Inductors - SRN6045-2R2Y SRN6045-2R2Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897414-SRN6045-2R2Y Series: SRN6045 Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Semi-Shielded Wirewound Inductor 3.5 A 25.1mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN6045 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN6045-2R2YCT, SRN6045-2R2YTR, SRN60452R2Y, SRN6045-2R2YDKR
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897414-SRN6045-2R2Y Series: SRN6045 Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Semi-Shielded Wirewound Inductor 3.5 A 25.1mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN6045 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN6045-2R2YCT, SRN6045-2R2YTR, SRN60452R2Y, SRN6045-2R2YDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor, SRN6045 Series, features an inductance of 2.2 µH with a tolerance of 30%. It has a DC resistance of 0.0251 Ohm and a maximum rated current of 3.5 A. This inductor is designed for semi-shielded construction, making it suitable for applications such as DC/DC converters, notebook computers, digital video cameras, hard disk drives, cell phones, and LCD televisions. The operating temperature range is from -40 °C to +125 °C, and it is compliant with RoHS standards. The component is packaged in reels of 1000 pieces for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor, SRN6045 Series, features an inductance of 2.2 µH with a tolerance of 30%. It has a DC resistance of 0.0251 Ohm and a maximum rated current of 3.5 A. This inductor is designed for semi-shielded construction, making it suitable for applications such as DC/DC converters, notebook computers, digital video cameras, hard disk drives, cell phones, and LCD televisions. The operating temperature range is from -40 °C to +125 °C, and it is compliant with RoHS standards. The component is packaged in reels of 1000 pieces for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRN6045-2R2Y
897414-SRN6045-2R2Y
Fixed Inductors - SRN6045-2R2Y 897414-SRN6045-2R2Y
Manufacturer: Bourns Inc. Win Source Part Number: 897414-SRN6045-2R2Y Series: SRN6045 Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Semi-Shielded Wirewound Inductor 3.5 A 25.1mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN6045 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN6045-2R2YCT, SRN6045-2R2YTR, SRN60452R2Y, SRN6045-2R2YDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897414-SRN6045-2R2Y
Series: SRN6045
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Semi-Shielded Wirewound Inductor 3.5 A 25.1mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN6045
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN6045-2R2YCT, SRN6045-2R2YTR, SRN60452R2Y, SRN6045-2R2YDKR

Buy Now Datasheet
2.2UH 3.5A 25.1MOHM Inductor and Choke - 71-SRN6045-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 3.5A 25.1MOHM Inductor and Choke
71-SRN6045-2R2Y
2.2UH 3.5A 25.1MOHM Inductor and Choke 71-SRN6045-2R2Y
FIXED IND 2.2UH 3.5A 25.1MOHM SM Product overview: SRN6045-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.5A, 25.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.5A, 25.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.5A 25.1MOHM SM Product overview: SRN6045-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.5A, 25.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.5A, 25.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN6045-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-2R2YDKR-ND
Fixed Inductors SRN6045-2R2YDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 3.5A 25.1mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 3.5A 25.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-2R2YTR-ND
Fixed Inductors SRN6045-2R2YTR-ND
2.2µH Semi-Shielded Wirewound Inductor 3.5A 25.1mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 3.5A 25.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-2R2YCT-ND
Fixed Inductors SRN6045-2R2YCT-ND
2.2µH Semi-Shielded Wirewound Inductor 3.5A 25.1mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 3.5A 25.1mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7435103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435103
Surface Mount Inductors 7435103
Bourns SRN6045-2R2Y

Bourns SRN6045-2R2Y

Supplier's Site
Surface Mount Inductors - 7435103P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435103P
Surface Mount Inductors 7435103P
Bourns SRN6045-2R2Y

Bourns SRN6045-2R2Y

Supplier's Site
Surface Mount Inductors - 1729599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729599
Surface Mount Inductors 1729599
Bourns SRN6045-2R2Y

Bourns SRN6045-2R2Y

Supplier's Site
Fixed Inductors - SRN6045-2R2Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045-2R2Y
Fixed Inductors SRN6045-2R2Y
FIXED IND 2.2UH 3.5A 25.1MOHM SM

FIXED IND 2.2UH 3.5A 25.1MOHM SM

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn6045 Series, 2.2 H, 30%, Shielded, 0.0251 Ohm, 3.5 A Rohs Compliant Bourns - 73T7087 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn6045 Series, 2.2 H, 30%, Shielded, 0.0251 Ohm, 3.5 A Rohs Compliant Bourns
73T7087
Surface Mount Power Inductor, Srn6045 Series, 2.2 H, 30%, Shielded, 0.0251 Ohm, 3.5 A Rohs Compliant Bourns 73T7087
Surface Mount Power Inductor, SRN6045 Series, 2.2 H, 30%, Shielded, 0.0251 ohm, 3.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN6045 Series, 2.2 H, 30%, Shielded, 0.0251 ohm, 3.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 6A, Smd, Full Reel; Inductance Bourns - 61T9889 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 6A, Smd, Full Reel; Inductance Bourns
61T9889
Inductor, Shielded, 2.2Uh, 6A, Smd, Full Reel; Inductance Bourns 61T9889
INDUCTOR, SHIELDED, 2.2UH, 6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRN6045 Series; DC Resistance Max:0.0251ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRN6045 Series; DC Resistance Max:0.0251ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 6A, Smd; Inductance Bourns - 64T2383 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 6A, Smd; Inductance Bourns
64T2383
Inductor, Shielded, 2.2Uh, 6A, Smd; Inductance Bourns 64T2383
INDUCTOR, SHIELDED, 2.2UH, 6A, SMD; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 6A, SMD; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897414-SRN6045-2R2Y 71-SRN6045-2R2Y SRN6045-2R2YDKR-ND 7435103 7435103P SRN6045-2R2Y 73T7087 61T9889 64T2383
Product Name Fixed Inductors - SRN6045-2R2Y 2.2UH 3.5A 25.1MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Surface Mount Power Inductor, Srn6045 Series, 2.2 H, 30%, Shielded, 0.0251 Ohm, 3.5 A Rohs Compliant Bourns Inductor, Shielded, 2.2Uh, 6A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 2.2Uh, 6A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details