Bourns, Inc. Inductor, Shielded, 2.2Uh, 6A, Smd, Full Reel; Inductance Bourns SRN6045-2R2Y.

Description
INDUCTOR, SHIELDED, 2.2UH, 6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRN6045 Series; DC Resistance Max:0.0251ohm; Product Length:6mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 2.2UH, 6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRN6045 Series; DC Resistance Max:0.0251ohm; Product Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 2.2Uh, 6A, Smd, Full Reel; Inductance Bourns - 26AC3974 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 6A, Smd, Full Reel; Inductance Bourns
26AC3974
Inductor, Shielded, 2.2Uh, 6A, Smd, Full Reel; Inductance Bourns 26AC3974
INDUCTOR, SHIELDED, 2.2UH, 6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRN6045 Series; DC Resistance Max:0.0251ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRN6045 Series; DC Resistance Max:0.0251ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC3974
Product Name Inductor, Shielded, 2.2Uh, 6A, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0251 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1624094-1 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
4 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details