FIXED IND 22UH 1.5A 142 MOHM SMD Product overview: SRN6045-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.5A, 142 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.5A, 142 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-220M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897413-SRN6045-220M
Series: SRN6045
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Semi-Shielded Wirewound Inductor 1.5 A 142mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN6045
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN6045-220MTR, SRN6045220M, SRN6045-220MDKR, SRN6045-220MCT
22µH Semi-Shielded Wirewound Inductor 1.5A 142mOhm Max Nonstandard
22µH Semi-Shielded Wirewound Inductor 1.5A 142mOhm Max Nonstandard
22µH Semi-Shielded Wirewound Inductor 1.5A 142mOhm Max Nonstandard
INDUCTOR, SHIELDED, 22UH, 1.9A, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 22UH, 1.9A, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde
FIXED IND 22UH 1.5A 142 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN6045-220M | 897413-SRN6045-220M | SRN6045-220MTR-ND | 2231799P | 64T2384 | SRN6045-220M |
| Product Name | SMD 22UH 1.5A 142 MOHM Inductor and Choke | Fixed Inductors - SRN6045-220M | Fixed Inductors | Surface Mount Inductors | Inductor, Shielded, 22Uh, 1.9A, Smd; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH |