Bourns, Inc. Inductor, Shielded, 1.8Uh, 7A, Smd; Inductance Bourns SRN6045-1R8Y.

Description
INDUCTOR, SHIELDED, 1.8UH, 7A, SMD; Inductance:1.8µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; Core Material:Ferrite RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 1.8UH, 7A, SMD; Inductance:1.8µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; Core Material:Ferrite RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 1.8Uh, 7A, Smd; Inductance Bourns - 30AC0689 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.8Uh, 7A, Smd; Inductance Bourns
30AC0689
Inductor, Shielded, 1.8Uh, 7A, Smd; Inductance Bourns 30AC0689
INDUCTOR, SHIELDED, 1.8UH, 7A, SMD; Inductance:1.8µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.8UH, 7A, SMD; Inductance:1.8µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0689
Product Name Inductor, Shielded, 1.8Uh, 7A, Smd; Inductance Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details