Bourns, Inc. SMD 1UH 4.2A 13.9 MOHM Inductor and Choke SRN6045-1R0Y

Description
FIXED IND 1UH 4.2A 13.9 MOHM SMD Product overview: SRN6045-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.2A, 13.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.2A, 13.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-1R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 4.2A 13.9 MOHM SMD Product overview: SRN6045-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.2A, 13.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.2A, 13.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-1R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 4.2A 13.9 MOHM Inductor and Choke - 71-SRN6045-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.2A 13.9 MOHM Inductor and Choke
71-SRN6045-1R0Y
SMD 1UH 4.2A 13.9 MOHM Inductor and Choke 71-SRN6045-1R0Y
FIXED IND 1UH 4.2A 13.9 MOHM SMD Product overview: SRN6045-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.2A, 13.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.2A, 13.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-1R0Y can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.2A 13.9 MOHM SMD Product overview: SRN6045-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.2A, 13.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.2A, 13.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN6045-1R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-1R0YTR-ND
Fixed Inductors SRN6045-1R0YTR-ND
1µH Semi-Shielded Wirewound Inductor 4.2A 13.9mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 4.2A 13.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-1R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-1R0YCT-ND
Fixed Inductors SRN6045-1R0YCT-ND
1µH Semi-Shielded Wirewound Inductor 4.2A 13.9mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 4.2A 13.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-1R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-1R0YDKR-ND
Fixed Inductors SRN6045-1R0YDKR-ND
1µH Semi-Shielded Wirewound Inductor 4.2A 13.9mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 4.2A 13.9mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7435096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435096
Surface Mount Inductors 7435096
Bourns SRN6045-1R0Y

Bourns SRN6045-1R0Y

Supplier's Site
Surface Mount Inductors - 7435096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435096P
Surface Mount Inductors 7435096P
Bourns SRN6045-1R0Y

Bourns SRN6045-1R0Y

Supplier's Site
Surface Mount Inductors - 1728382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728382
Surface Mount Inductors 1728382
Bourns SRN6045-1R0Y

Bourns SRN6045-1R0Y

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRN6045-1R0Y
897412-SRN6045-1R0Y
Fixed Inductors - SRN6045-1R0Y 897412-SRN6045-1R0Y
Manufacturer: Bourns Inc. Win Source Part Number: 897412-SRN6045-1R0Y Series: SRN6045 Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Semi-Shielded Wirewound Inductor 4.2 A 13.9mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN6045 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN6045-1R0YTR, SRN6045-1R0YDKR, SRN6045-1R0YCT, SRN60451R0Y

Manufacturer: Bourns Inc.
Win Source Part Number: 897412-SRN6045-1R0Y
Series: SRN6045
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Semi-Shielded Wirewound Inductor 4.2 A 13.9mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN6045
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN6045-1R0YTR, SRN6045-1R0YDKR, SRN6045-1R0YCT, SRN60451R0Y

Buy Now Datasheet
Fixed Inductors - SRN6045-1R0Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045-1R0Y
Fixed Inductors SRN6045-1R0Y
FIXED IND 1UH 4.2A 13.9 MOHM SMD

FIXED IND 1UH 4.2A 13.9 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN6045-1R0Y
Inductors/Coils/Transformers >> Power Inductors SRN6045-1R0Y
4.2A 1uH ±30% I-shaped inductor 8.5A SMD,6x6mm Power Inductors ROHS

4.2A 1uH ±30% I-shaped inductor 8.5A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 8.5A, Smd; Inductance Bourns - 64T2377 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 8.5A, Smd; Inductance Bourns
64T2377
Inductor, Shielded, 1Uh, 8.5A, Smd; Inductance Bourns 64T2377
INDUCTOR, SHIELDED, 1UH, 8.5A, SMD; Inductance:1µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:SRN6045 Series; DC Resistance Max:0.0139ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 8.5A, SMD; Inductance:1µH; RMS Current (Irms):4.2A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:SRN6045 Series; DC Resistance Max:0.0139ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 8.5A, Smd, Full Reel; Inductance Bourns - 61T9883 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 8.5A, Smd, Full Reel; Inductance Bourns
61T9883
Inductor, Shielded, 1Uh, 8.5A, Smd, Full Reel; Inductance Bourns 61T9883
INDUCTOR, SHIELDED, 1UH, 8.5A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:SRN6045 Series; DC Resistance Max:0.0139ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 8.5A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):4.2A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:SRN6045 Series; DC Resistance Max:0.0139ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN6045-1R0Y SRN6045-1R0YTR-ND 7435096 7435096P 897412-SRN6045-1R0Y SRN6045-1R0Y SRN6045-1R0Y 64T2377 61T9883
Product Name SMD 1UH 4.2A 13.9 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SRN6045-1R0Y Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, Shielded, 1Uh, 8.5A, Smd; Inductance Bourns Inductor, Shielded, 1Uh, 8.5A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226471KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details