Bourns, Inc. SMD 4.6A 17 MOHM Inductor and Choke SRN6028-R90Y

Description
FIXED IND 900NH 4.6A 17 MOHM SMD Product overview: SRN6028-R90Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.6A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.6A, 17 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-R90Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 900NH 4.6A 17 MOHM SMD Product overview: SRN6028-R90Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.6A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.6A, 17 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-R90Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.6A 17 MOHM Inductor and Choke - 71-SRN6028-R90Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.6A 17 MOHM Inductor and Choke
71-SRN6028-R90Y
SMD 4.6A 17 MOHM Inductor and Choke 71-SRN6028-R90Y
FIXED IND 900NH 4.6A 17 MOHM SMD Product overview: SRN6028-R90Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.6A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.6A, 17 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-R90Y can be used for catalog matching and distributor lookup.

FIXED IND 900NH 4.6A 17 MOHM SMD Product overview: SRN6028-R90Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.6A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.6A, 17 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-R90Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274276-SRN6028-R90Y
Inductors, Coils, Chokes - Fixed Inductors 1274276-SRN6028-R90Y
Win Source Part Number: 1274276-SRN6028-R90Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 900 nH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 105MHz Package / Case: Nonstandard DC Resistance (DCR): 17mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-R90YDKR,SRN6 028-R90YCT,SRN6028-R 90YTR Base Product Number: SRN6028 Current - Saturation (Isat): 6.7A

Win Source Part Number: 1274276-SRN6028-R90Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 900 nH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 7.96MHz
Frequency - Self Resonant: 105MHz
Package / Case: Nonstandard
DC Resistance (DCR): 17mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6028-R90YDKR,SRN6028-R90YCT,SRN6028-R90YTR
Base Product Number: SRN6028
Current - Saturation (Isat): 6.7A

Buy Now Datasheet
Inductor, Semi-Shielded, 0.9Uh, 30%, 4.6A; Inductance Bourns - 62X0440 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.9Uh, 30%, 4.6A; Inductance Bourns
62X0440
Inductor, Semi-Shielded, 0.9Uh, 30%, 4.6A; Inductance Bourns 62X0440
INDUCTOR, SEMI-SHIELDED, 0.9UH, 30%, 4.6A; Inductance:900nH; RMS Current (Irms):4.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.7A; Product Range:SRN6028 Series; DC Resistance Max:0.017ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.9UH, 30%, 4.6A; Inductance:900nH; RMS Current (Irms):4.6A; Inductor Construction:Semishielded; Saturation Current (Isat):6.7A; Product Range:SRN6028 Series; DC Resistance Max:0.017ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 0.9Uh, 30%, 4.6A; Inductance Bourns - 62X0441 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.9Uh, 30%, 4.6A; Inductance Bourns
62X0441
Inductor, Semi-Shielded, 0.9Uh, 30%, 4.6A; Inductance Bourns 62X0441
INDUCTOR, SEMI-SHIELDED, 0.9UH, 30%, 4.6A; Inductance:900nH; RMS Current (Irms):4.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.7A; Product Range:SRN6028 Series; DC Resistance Max:0.017ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.9UH, 30%, 4.6A; Inductance:900nH; RMS Current (Irms):4.6A; Inductor Construction:Semishielded; Saturation Current (Isat):6.7A; Product Range:SRN6028 Series; DC Resistance Max:0.017ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN6028-R90Y 1274276-SRN6028-R90Y 62X0440
Product Name SMD 4.6A 17 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 0.9Uh, 30%, 4.6A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 0.9000 microH 0.9000 microH 0.9000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers