Bourns, Inc. SMD 6.2UH 2.2A 63 MOHM Inductor and Choke SRN6028-6R2M

Description
FIXED IND 6.2UH 2.2A 63 MOHM SMD Product overview: SRN6028-6R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 2.2A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 2.2A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-6R2M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 6.2UH 2.2A 63 MOHM SMD Product overview: SRN6028-6R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 2.2A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 2.2A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-6R2M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRN6028-6R2M is a semi-shielded inductor with an inductance value of 6.2 µH and a tolerance of 20%. It is designed to handle a rated current of 2.2 A, with a saturation current (Isat) also rated at 2.2 A. The inductor features a DC resistance of 0.063 ohms, making it suitable for applications requiring low power loss. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The core material is ferrite, and the wire is made of enameled copper, ensuring durability and reliability in various electronic applications. The product is packaged in reels of 1000 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Bourns SRN6028-6R2M is a semi-shielded inductor with an inductance value of 6.2 µH and a tolerance of 20%. It is designed to handle a rated current of 2.2 A, with a saturation current (Isat) also rated at 2.2 A. The inductor features a DC resistance of 0.063 ohms, making it suitable for applications requiring low power loss. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The core material is ferrite, and the wire is made of enameled copper, ensuring durability and reliability in various electronic applications. The product is packaged in reels of 1000 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
SMD 6.2UH 2.2A 63 MOHM Inductor and Choke - 71-SRN6028-6R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.2UH 2.2A 63 MOHM Inductor and Choke
71-SRN6028-6R2M
SMD 6.2UH 2.2A 63 MOHM Inductor and Choke 71-SRN6028-6R2M
FIXED IND 6.2UH 2.2A 63 MOHM SMD Product overview: SRN6028-6R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 2.2A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 2.2A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-6R2M can be used for catalog matching and distributor lookup.

FIXED IND 6.2UH 2.2A 63 MOHM SMD Product overview: SRN6028-6R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 2.2A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 2.2A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-6R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274279-SRN6028-6R2M
Inductors, Coils, Chokes - Fixed Inductors 1274279-SRN6028-6R2M
Win Source Part Number: 1274279-SRN6028-6R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 6.2 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 63mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-6R2MCT,SRN60 28-6R2MDKR,SRN6028-6 R2MTR Base Product Number: SRN6028 Current - Saturation (Isat): 2.2A

Win Source Part Number: 1274279-SRN6028-6R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.2 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard
DC Resistance (DCR): 63mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6028-6R2MCT,SRN6028-6R2MDKR,SRN6028-6R2MTR
Base Product Number: SRN6028
Current - Saturation (Isat): 2.2A

Buy Now Datasheet
Surface Mount Power Inductor, Srn6028 Series, 6.2 H, 20%, Semishielded, 0.063 Ohm, 2.2 A Rohs Compliant Bourns - 67X4711 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn6028 Series, 6.2 H, 20%, Semishielded, 0.063 Ohm, 2.2 A Rohs Compliant Bourns
67X4711
Surface Mount Power Inductor, Srn6028 Series, 6.2 H, 20%, Semishielded, 0.063 Ohm, 2.2 A Rohs Compliant Bourns 67X4711
Surface Mount Power Inductor, SRN6028 Series, 6.2 H, 20%, Semishielded, 0.063 ohm, 2.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN6028 Series, 6.2 H, 20%, Semishielded, 0.063 ohm, 2.2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 6.2Uh, 20%, 2.2A; Inductance Bourns - 62X0469 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 6.2Uh, 20%, 2.2A; Inductance Bourns
62X0469
Inductor, Semi-Shielded, 6.2Uh, 20%, 2.2A; Inductance Bourns 62X0469
INDUCTOR, SEMI-SHIELDED, 6.2UH, 20%, 2.2A; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:SRN6028 Series; DC Resistance Max:0.063ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 6.2UH, 20%, 2.2A; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.2A; Product Range:SRN6028 Series; DC Resistance Max:0.063ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 6.2Uh, 20%, 2.2A; Inductance Bourns - 62X0468 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 6.2Uh, 20%, 2.2A; Inductance Bourns
62X0468
Inductor, Semi-Shielded, 6.2Uh, 20%, 2.2A; Inductance Bourns 62X0468
INDUCTOR, SEMI-SHIELDED, 6.2UH, 20%, 2.2A; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:SRN6028 Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 6.2UH, 20%, 2.2A; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.2A; Product Range:SRN6028 Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN6028-6R2M 1274279-SRN6028-6R2M 67X4711 62X0469 62X0468
Product Name SMD 6.2UH 2.2A 63 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srn6028 Series, 6.2 H, 20%, Semishielded, 0.063 Ohm, 2.2 A Rohs Compliant Bourns Inductor, Semi-Shielded, 6.2Uh, 20%, 2.2A; Inductance Bourns Inductor, Semi-Shielded, 6.2Uh, 20%, 2.2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 6.2 microH 6.2 microH 6.2 microH 6.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details